Product Details
The LT1366/LT1367/LT1368
The LT1366/LT1367 have conventional compensation which assures stability for capacitive loads of 1000pF or less. The LT1368/LT1369 have compensation that requires a 0.1μF output capacitor, which improves the amplifier’s supply rejection and reduces output impedance at high frequencies. The output capacitor’s filtering action reduces high frequency noise, which is beneficial when driving A/D converters.
The LT1366/LT1368 are available in plastic 8-pin PDIP and 8-lead SO packages with the standard dual op amp pinout. The LT1367/LT1369 feature the standard quad pinout, which is available in a plastic 14-lead SO package. These devices can be used as plug-in replacements for many standard op amps to improve input/output range and precision.
Applications
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC OPAMP GP 2 CIRCUIT 8DIP
LT1368 - R-to-R Op Amp
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Precision Amplifiers 2x Prec R2R In & Out Op Amps
IC OPAMP GP 2 CIRCUIT 8DIP
No. of Amplifiers:2 Amplifier; Bandwidth:400kHz; Slew Rate:0.065V/µs; Supply Voltage Range:± 1.8V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | Quarktwin Technology Ltd. | Richardson RFPD | Lingto Electronic Limited | Rochester Electronics | LIXINC Electronics Co., Limited | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1368CN8#PBF | LT1368CN8#PBF | LT1368CN8#PBF | LT1368CN8#PBF | LT1368CN8#PBF | LT1368CN8#PBF | LT1368CN8#PBF-ND | LT1368CN8#PBF | LT1368CN8#PBF | 51AK7997 |
Product Name | Dual Precision Rail-to-Rail Input and Output Op Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 2 to 36 volts | 1.8 to 30 volts | 30 volts | |||||||
GBW | 0.1600 MHz | 0.1600 MHz | 0.1600 MHz | |||||||
Quiescent Current (IQ) | 340 microamps | |||||||||
IBIAS | 0.0350 µA | 0.0100 µA | 0.0100 µA |