Product Details
The LT1364/LT1365 are dual and quad high speed operational amplifiers with outstanding AC and DC performance. The amplifiers feature much lower supply current and higher slew rate than devices with comparable bandwidth. The circuit topology is a voltage feedback amplifier with matched high impedance inputs and the slewing performance of a current feedback amplifier. The high slew rate and single stage design provide excellent settling characteristics which make the circuit an ideal choice for data acquisition systems. Each output drives a 150Ω load to ±7.5V with ±15V supplies and to ±3.4V on ±5V supplies. The amplifiers are stable with any capacitive load making them useful in buffer or cable driving applications.
The LT1364/LT1365 are members of a family of fast, high performance amplifiers using this unique topology and employing advanced bipolar complementary processing. For a single amplifier version of the LT1364/LT1365 see the LT1363 data sheet. For 50MHz devices with 4mA supply currents see the LT1360 through LT1362 data sheets. For lower supply current amplifiers see the LT1354 to LT1359 data sheets. Singles, duals, and quads of each amplifier are available.
Applications
High Speed Operational Amplifiers Quad 6mA 70MHz 1000V/uSec OA
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Voltage Feedback Amplifier 4 Circuit 14-PDIP
Voltage Feedback Amplifier 4 Circuit 14-PDIP
IC OPAMP VFB 4 CIRCUIT 14DIP
IC VOLTAGE FEEDBACK 4 CIRC 14DIP
IC VOLTAGE FEEDBACK 4 CIRC 14DIP
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Richardson RFPD | DigiKey | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LT1365CN#PBF | LT1365CN#PBF | LT1365CN#PBF | LT1365CN#PBF-ND | LT1365CN#PBF | LT1365CN#PBF | LT1365CN#PBF | LT1365CN#PBF |
Product Name | Dual and Quad 70MHz, 1000V/µs Op Amps | High Speed Operational Amplifiers | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
Standards | RoHS | RoHS | ||||||
Supply Voltage (VS) | 3 to 36 volts | 5 to 36 volts | 36 volts | |||||
Quiescent Current (IQ) | 6000 microamps | |||||||
GBW | 70 MHz | 70 MHz | 70 MHz | |||||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |