Product Details
The LT1355/LT1356 are dual and quad low power high speed operational amplifiers with outstanding AC and DC performance. The amplifiers feature much lower supply current and higher slew rate than devices with comparable bandwidth. The circuit topology is a voltage feedback amplifier with matched high impedance inputs and the slewing performance of a current feedback amplifier. The high slew rate and single stage design provide excellent settling characteristics which make the circuit an ideal choice for data acquisition systems. Each output drives a 500Ω load to ±12V with ±15V supplies and a 150Ω load to ±2.75V on ±5V supplies. The amplifiers are stable with any capacitive load making them useful in buffer applications.
The LT1355/LT1356 are members of a family of fast, high performance amplifiers using this unique topology and employing advanced bipolar complementary processing. For a single amplifier version of the LT1355/LT1356 see the LT1354 data sheet. For higher bandwidth devices with higher supply currents see the LT1357 through LT1365 data sheets. Bandwidths of 25MHz, 50MHz, and 70MHz are available with 2mA, 4mA, and 6mA of supply current per amplifier. Singles, duals, and quads of each amplifier are available.
Applications
High Speed Operational Amplifiers Quad 12MHz, 400V/us Op Amps
IC VOLTAGE FEEDBACK 2 CIRC 16SO
IC VOLTAGE FEEDBACK 2 CIRC 16SO
Voltage Feedback Amplifier 2 Circuit 16-SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Voltage Feedback Amplifier 2 Circuit 16-SO
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Richardson RFPD | DigiKey | |
---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LT1356IS#PBF | LT1356IS#PBF | LT1356IS#PBF | LT1356IS#PBF | LT1356IS#PBF | LT1356IS#PBF | LT1356IS#PBF-ND |
Product Name | Quad 12MHz, 400V/µs Op Amps | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Amplifier - Op Amps | Instrumentation, OP Amps, Buffer Amps |
Standards and Certifications | RoHS | ||||||
Supply Voltage (VS) | 5 to 36 volts | ||||||
GBW | 12 MHz | 12 MHz | |||||
Quiescent Current (IQ) | 1000 microamps | ||||||
IBIAS | 0.3000 µA | 0.0800 µA |