Product Details
The LT1354 is a low power, high speed, high slew rate operational amplifier with outstanding AC and DC performance. The LT1354 has much lower supply current, lower input offset voltage, lower input bias current, and higher DC gain than devices with comparable bandwidth. The circuit topology is a voltage feedback amplifier with the slewing characteristics of a current feedback amplifier. The amplifier is a single gain stage with outstanding settling characteristics which makes the circuit an ideal choice for data acquisition systems. The output drives a 500Ω load to ±12V with ±15V supplies and a 150Ω load to ±2.5V on ±5V supplies. The amplifier is also stable with any capacitive load which makes it useful in buffer or cable driver applications.
The LT1354 is a member of a family of fast, high performance amplifiers using this unique topology and employing advanced bipolar complementary processing. For dual and quad amplifier versions of the LT1354 see the LT1355/LT1356 data sheet. For higher bandwidth devices with higher supply current see the LT1357 through LT1365 data sheets. Singles, duals, and quads of each amplifier are available.
Applications
Voltage Feedback Amplifier 1 Circuit 8-SO
Voltage Feedback Amplifier 1 Circuit 8-SO
Voltage Feedback Amplifier 1 Circuit 8-SO
Voltage Feedback Amplifier 1 Circuit 8-SO
High Speed Operational Amplifiers 1mA,12MHz 400V/uSec Op Amp
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC OPAMP VFB 1 CIRCUIT 8SO
IC VOLTAGE FEEDBACK 1 CIRC 8SO
IC VOLTAGE FEEDBACK 1 CIRC 8SO
No. of Amplifiers:1 Amplifier; Bandwidth:12MHz; Slew Rate:400V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Richardson RFPD | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1354CS8#TRPBF | LT1354CS8#TRPBFCT-ND | LT1354CS8#TRPBF | LT1354CS8#TRPBF | LT1354CS8#TRPBF | LT1354CS8#TRPBF | LT1354CS8#TRPBF | LT1354CS8#TRPBF | 50AK4690 |
Product Name | 12MHz, 400V/µs Op Amp | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Amplifier - Op Amps | Integrated Circuits | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices |
Standards and Certifications | RoHS | RoHS | |||||||
Supply Voltage (VS) | 5 to 36 volts | 5 volts | |||||||
GBW | 12 MHz | 12 MHz | |||||||
Quiescent Current (IQ) | 1000 microamps | ||||||||
IBIAS | 0.3000 µA | 0.0800 µA |