Product Details
The LT1351 is a low power, high speed, high slew rate operational amplifier with outstanding AC and DC performance. The LT1351 features lower supply current, lower input offset voltage, lower input bias current and higher DC gain than devices with comparable bandwidth. The circuit combines the slewing performance of a current feedback amplifier in a true operational amplifier with matched high impedance inputs. The high slew rate ensures that the large-signal bandwidth is not degraded. The amplifier is a single gain stage with outstanding settling characteristics which make the circuit an ideal choice for data acquisition systems. The output drives a 1kΩ load to ±13V with ±15V supplies and a 500Ω load to ±3.4V on ±5V supplies. The amplifier is also stable with any capacitive load which makes it useful in buffer or cable driver applications.
The LT1351 is a member of a family of fast, high performance amplifiers using this unique topology and employing advanced complementary bipolar processing. For dual and quad amplifier versions of the LT1351 see the LT1352/LT1353 data sheet. For higher bandwidth devices with higher supply current see the LT1354 through LT1365 data sheets. Singles, duals and quads of each amplifier are available.
Applications
IC OPAMP VFB 1 CIRCUIT 8SO
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC VOLTAGE FEEDBACK 1 CIRC 8SO
Operational Amplifiers - Op Amps 250 A, 3MHz, 200V/ sOp Amp
IC VOLTAGE FEEDBACK 1 CIRC 8SO
Voltage Feedback Amplifier 1 Circuit 8-SO
Voltage Feedback Amplifier 1 Circuit 8-SO
High-performance General Purpose operational amplifiers from Linear Technology. Many of these op amps feature rail-to-rail input and output capabilities allowing enhanced performance in low voltage applications. The devices include single, dual and quad package options and both through-hole and SMT mounting types are available. Typical applications include signal processing, active filters, multiplex amplifiers, sensor conditioning, 4 to 25mA current transmitters, buffer amplifiers, ADC drivers and instrumentation.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Gain Bandwidth Product = 3MHz
Typical Dual Supply Voltage = ±2.5 - ±15V
Typical Slew Rate = 200V/µs
Maximum Operating Frequency = 200 kHz
High-performance General Purpose operational amplifiers from Linear Technology. Many of these op amps feature rail-to-rail input and output capabilities allowing enhanced performance in low voltage applications. The devices include single, dual and quad package options and both through-hole and SMT mounting types are available. Typical applications include signal processing, active filters, multiplex amplifiers, sensor conditioning, 4 to 25mA current transmitters, buffer amplifiers, ADC drivers and instrumentation.
Amplifier Type = Low Power
Mounting Type = Surface Mount
Package Type = SOIC
Power Supply Type = Dual
Number of Channels per Chip = 1
Pin Count = 8
Typical Gain Bandwidth Product = 3MHz
Typical Dual Supply Voltage = ±2.5 - ±15V
Typical Slew Rate = 200V/µs
Maximum Operating Frequency = 200 kHz
Delivery on production packaging - Tube. This product is non-returnable.
No. of Amplifiers:1 Amplifier; Bandwidth:3MHz; Slew Rate:200V/µs; Supply Voltage Range:± 2.5V to ± 15V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Analog Devices, Inc. | LIXINC Electronics Co., Limited | Richardson RFPD | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|---|---|---|
Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
Product Number | LT1351CS8#PBF | LT1351CS8#PBF | LT1351CS8#PBF | LT1351CS8#PBF | LT1351CS8#PBF | LT1351CS8#PBF | LT1351CS8#PBF | LT1351CS8#PBF-ND | 8230149 | 51AK7970 |
Product Name | 250µA, 3MHz, 200V/µs Operational Amplifier | Integrated Circuits | Amplifier - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | No. Of Amplifiers Analog Devices | |
Standards and Certifications | RoHS | RoHS | ||||||||
Supply Voltage (VS) | 5 to 36 volts | 30 volts | ||||||||
GBW | 3 MHz | 3 MHz | 3 MHz | |||||||
Quiescent Current (IQ) | 250 microamps | |||||||||
IBIAS | 0.0500 µA | 0.0200 µA |