Product Details
The LT1259 contains two independent 130MHz current feedback amplifiers, each with a shutdown pin. These amplifiers are designed for excellent linearity while driving cables and other low impedance loads. The LT1260 is a triple version especially suited to RGB video applications. These amplifiers operate on all supplies from single 5V to ±15V and draw only 5mA per amplifier when active.
When shut down, the LT1259/LT1260 amplifiers draw zero supply current and their outputs become high impedance. Only two LT1260s are required to make a complete 2-input RGB MUX and cable driver. These amplifiers turn on in only 100ns and turn off in 40ns, making them ideal in spread spectrum and portable equipment applications.
The LT1259/LT1260 amplifiers are manufactured on our proprietary complementary bipolar process.
Applications
Current Feedback Amplifier 2 Circuit 14-SO
High Speed Operational Amplifiers L Cost 2x & 3x 130MHz C F Amps w/ SD
Current Feedback Amplifier 2 Circuit 14-SO
IC OPAMP CFA 2 CIRCUIT 14SO
IC OPAMP CFA 2 CIRCUIT 14SO
Analog Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
Product Number | LT1259IS#TRPBF | LT1259IS#TRPBF-ND | LT1259IS#TRPBF | LT1259IS#TRPBF | LT1259IS#TRPBF | LT1259IS#TRPBF |
Product Name | Low Cost Dual and Triple 130MHz Current Feedback Amplifiers with Shutdown | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
Standards | RoHS | RoHS | ||||
Supply Voltage (VS) | 4 to 36 volts | |||||
Quiescent Current (IQ) | 5000 microamps | |||||
GBW | 130 MHz | 130 MHz | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |