Analog Devices, Inc. GaAs PHEMT MMIC Driver Amplifier, 5 - 17 GHz HMC633

Description
Product Details The HMC633 is a GaAs MMIC PHEMT Driver Amplifier die which operates between 5 and 17 GHz. The amplifier provides up to 31 dB of gain, +30 dBm Output IP3, and +23 dBm of output power at 1 dB gain compression, while requiring 180 mA from a +5V supply. The HMC633 is an ideal driver amplifier for microwave radio applications from 5 to 17 GHz, and may also be biased at +5V, 130 mA to provide 2 dB lower gain with improved PAE. The HMC633 amplifier I/O’s are DC blocked and internally matched to 50 Ohms facilitating easy integration into Multi-Chip-Modules (MCMs). All data is taken with die connected at input and output RF ports via one 1 mil wedge bond with minimal length of 0.31 mm (12 mils). Applications Point-to-Point Radios Point-to-Multi-Point Radios & VSAT LO Driver for Mixers Military & Space
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
GaAs PHEMT MMIC Driver Amplifier, 5 - 17 GHz
HMC633
GaAs PHEMT MMIC Driver Amplifier, 5 - 17 GHz HMC633
Product Details The HMC633 is a GaAs MMIC PHEMT Driver Amplifier die which operates between 5 and 17 GHz. The amplifier provides up to 31 dB of gain, +30 dBm Output IP3, and +23 dBm of output power at 1 dB gain compression, while requiring 180 mA from a +5V supply. The HMC633 is an ideal driver amplifier for microwave radio applications from 5 to 17 GHz, and may also be biased at +5V, 130 mA to provide 2 dB lower gain with improved PAE. The HMC633 amplifier I/O’s are DC blocked and internally matched to 50 Ohms facilitating easy integration into Multi-Chip-Modules (MCMs). All data is taken with die connected at input and output RF ports via one 1 mil wedge bond with minimal length of 0.31 mm (12 mils). Applications Point-to-Point Radios Point-to-Multi-Point Radios & VSAT LO Driver for Mixers Military & Space

Product Details

The HMC633 is a GaAs MMIC PHEMT Driver Amplifier die which operates between 5 and 17 GHz. The amplifier provides up to 31 dB of gain, +30 dBm Output IP3, and +23 dBm of output power at 1 dB gain compression, while requiring 180 mA from a +5V supply. The HMC633 is an ideal driver amplifier for microwave radio applications from 5 to 17 GHz, and may also be biased at +5V, 130 mA to provide 2 dB lower gain with improved PAE. The HMC633 amplifier I/O’s are DC blocked and internally matched to 50 Ohms facilitating easy integration into Multi-Chip-Modules (MCMs). All data is taken with die connected at input and output RF ports via one 1 mil wedge bond with minimal length of 0.31 mm (12 mils).

Applications

  • Point-to-Point Radios
  • Point-to-Multi-Point Radios & VSAT
  • LO Driver for Mixers
  • Military & Space
Supplier's Site Datasheet
RF & MW Driver Amplifier - HMC633 - Richardson RFPD
Geneva, IL, United States
RF & MW Driver Amplifier
HMC633
RF & MW Driver Amplifier HMC633
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Yishun, Singapore
RF and Wireless - RF Amplifiers
1382260-HMC633
RF and Wireless - RF Amplifiers 1382260-HMC633
Win Source Part Number: 1382260-HMC633 Category: RF and Wireless>RF Amplifiers Package: Bulk Standard Package: 25 pcs Test Frequency: 5GHz Frequency: 5GHz ~ 17GHz Gain: 31dB Noise Figure: 9dB Current - Supply: 180mA P1dB: 23dBm RF Type: VSAT Voltage - Supply: 5V Mounting Type: Surface Mount Package / Case: Die Supplier Device Package: Die ECCN: EAR99 Fake Threat In the Open Market: 64 pct. REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: Analog Devices Inc. Base Product Number: HMC633 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382260-HMC633
Category: RF and Wireless>RF Amplifiers
Package: Bulk
Standard Package: 25 pcs
Test Frequency: 5GHz
Frequency: 5GHz ~ 17GHz
Gain: 31dB
Noise Figure: 9dB
Current - Supply: 180mA
P1dB: 23dBm
RF Type: VSAT
Voltage - Supply: 5V
Mounting Type: Surface Mount
Package / Case: Die
Supplier Device Package: Die
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Analog Devices Inc.
Base Product Number: HMC633
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Supplier's Site Datasheet
RF and Wireless - RF Amplifiers - HMC633 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
HMC633
RF and Wireless - RF Amplifiers HMC633
IC RF AMP VSAT 5GHZ-17GHZ DIE

IC RF AMP VSAT 5GHZ-17GHZ DIE

Supplier's Site
RF Amplifiers - HMC633-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC633-ND
RF Amplifiers HMC633-ND
RF Amplifier IC VSAT 5GHz ~ 17GHz Die

RF Amplifier IC VSAT 5GHz ~ 17GHz Die

Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc. Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number HMC633 HMC633 1382260-HMC633 HMC633 HMC633-ND
Product Name GaAs PHEMT MMIC Driver Amplifier, 5 - 17 GHz RF & MW Driver Amplifier RF and Wireless - RF Amplifiers RF and Wireless - RF Amplifiers RF Amplifiers
Amplifier Type Driver Amplifier Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 5000 to 17000 MHz 5000 to 17000 MHz 5000 to 17000 MHz 5000 to 17000 MHz 5000 to 17000 MHz
Minimum Gain 29 dB 31 dB ? to 31 dB 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - 7027923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
Nominal Impedance 50
View Details
ADM-8556CH, 6 - 20 GHz Distributed Amplifier - ADM-8556CH - Marki Microwave, Inc.
Specs
Frequency Range 6000 to 20000 MHz
Package Type bare-die
View Details
0.7 to 3.8 GHz Ultra Low-Noise Amplifier - SKY67153-396LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 3800 MHz
Minimum Gain 16.5 dB
View Details
5 suppliers
GPS / GLONASS / COMPASS LNA - BGA711N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2100 MHz
Minimum Gain 17 dB
View Details
2 suppliers