RF Mixer IC 25GHz ~ 40GHz 12-CLCC (2.9x2.9)
RF Mixer IC 25GHz ~ 40GHz 12-CLCC (2.9x2.9)
RF Mixer IC 25GHz ~ 40GHz 12-CLCC (2.9x2.9)
RF Mixer IC 25GHz ~ 40GHz 12-CLCC (2.9x2.9)
IC MIXER MIXER 24-32GHZ 12SMD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Win Source Part Number: 1026232-HMC329ALC3BT
Category: RF/IF and RFID>RF Mixers
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Frequency: 25GHz ~ 40GHz
Noise Figure: 9.5dB
Number of Mixers: 1
Package / Case: 12-CLCC Exposed Pad
Supplier Device Package: 12-CLCC (2.9x2.9)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Analog Devices Inc.
Other Names: 505-HMC329ALC3BDKR,5
Base Product Number: HMC329
Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | RF Mixers | RF Mixers | RF Mixers | RF Mixers | RF Mixers |
Product Number | HMC329ALC3BTR | 505-HMC329ALC3BTR-ND | HMC329ALC3BTR | HMC329ALC3BTR | 1026232-HMC329ALC3BTR |
Product Name | RF Mixers | RF Mixers | RF and Wireless - RF Mixers | RF Mixer | RF/IF and RFID - RF Mixers |
Package Type | Surface Mount; 12-CLCC Exposed Pad | Surface Mount; 12-CLCC Exposed Pad | LCC | Surface Mount; 12-CLCC Exposed Pad | |
RF | 25000 to 40000 MHz | 25000 to 40000 MHz | 25000 MHz | 24000 to 32000 MHz | 25000 to 40000 MHz |
LO Power | +13 dBm | ||||
Intercept Point (IP3) | 20 dBm | ||||
LO | 24000 to 32000 MHz |