Product Details
The HMC1065LP4E is a compact GaAs MMIC Image Reject Low Noise Converter in a leadless RoHS compliant SMT package. This device provides a small signal conversion gain of 13 dB with 17 dBc of image rejection, and -2 dBm Input IP3. The HMC1065LP4E utilizes an RF LNA followed by an I/Q mixer which is driven by an active X2 multiplier. IF1 and IF2 mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering of the unwanted sideband. The HMC1065LP4E is a much smaller alternative to hybrid style image reject downconverter assemblies and it eliminates the need for wire bonding by allowing the use of surface mount manufacturing techniques.
Applications
The HMC 1065LP4E is a compact GaAs MMIC Image Reject Low Noise Converter in a leadless RoHS compliant SM T package. This device provides a small signal conversion gain of 13 dB with 17 dBc of image rejection and 2 dBm of Input IP3. The HMC 1065LP4E utilizes an RF LNA followed by an I/Q mixer which is driven by an active x2 multiplier. IF1 and IF2 mixer outputs are provided and an external 90° hybrid is needed to select the required sideband. The I/Q mixer topology reduces the need for filtering of the unwanted sideband. The HMC 1065LP4E is a much smaller alternative to hybrid style image reject downconverter assemblies and it eliminates the need for wire bonding by allowing the use of surface mount manufacturing techniques.
Analog Devices, Inc. | Richardson RFPD | |
---|---|---|
Product Category | RF Frequency Converters | RF Frequency Converters |
Product Number | HMC1065LP4E | HMC1065LP4E |
Product Name | GaAs MMIC I/Q Downconverter, 27 - 34 GHz | Downconverter |
Converter Type | Downconverter | Downconverter |
Features | RoHS | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | |
Input Frequency | 0.0 to 4000 MHz | 27000 to 34000 MHz |
Output Frequency | 11500 to 19000 MHz | 0.0 to 4000 MHz |