ADuCM355 Adapter Interface Arduino Platform Evaluation Expansion Board
Win Source Part Number: 1073789-EVAL-M355-AR
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Bulk
Standard Package: 1
Function: Adapter
Contents: Board(s)
Utilized IC / Part: ADuCM355
Platform: Arduino
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Analog Devices Inc.
Other Names: -2735-EVAL-M355-ARDZ
Base Product Number: M355
Daughter Cards & OEM Boards ADuCM355 Sensor Interposer
ADUCM355 SENSOR INTERPOSER
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
Product Number | 505-EVAL-M355-ARDZ-INT-ND | 1073789-EVAL-M355-ARDZ-INT | EVAL-M355-ARDZ-INT | EVAL-M355-ARDZ-INT | EVALM355ARDZINT |
Product Name | Expansion Boards, Daughter Cards | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Daughter Cards & OEM Boards | Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards | Linear ICs - Evaluation Board |
Supported System | Adapter | Adapter |