AD4001 - 16 Bit 2M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
EVAL BOARD FOR AD4001
Three evaluation Board from Analog Devices designed to allow assessment of the AD4000 series of low-power precision analogue-to-digital converters (ADCs). The boards feature differential or pseudo-differential 2 MSPS SAR ADCs and can be configured for single-ended inputs. A precision buffered 5V bandgap reference, a common-mode buffer, two op amps and appropriate power supply circuitry are all included on the evaluation boards. 144-6434 EVAL-AD4000-FMCZ with AD4000BRMZ 16-bit Pseudo-differential ADC . 139-1729 EVAL-AD4001-FMCZ with AD4001BRMZ 16-bit Differential ADC. 144-6435 EVAL-AD4003-FMCZ with AD4003BRMZ 18-bit Differential ADC
⢠Fully featured evaluation board for MSOP10 AD4000 series ADCs. ⢠High 2 MSPS throughput with 16-bit or 18-bit precision. ⢠Input signal SMA connectors. ⢠Screw terminal bocks for supply connections. ⢠Versatile analogue signal conditioning circuitry. ⢠On-board reference, reference buffers, and ADC drivers. ⢠PC software for control and data analysis of time and frequency domain. ⢠System demonstration platform-compatible (EVAL-SDP-CH1Z, RS 881-2952)
Kit Classification = Evaluation Board
For Use With = AD4000 Series 16-Bit Precision SAR ADCs
Featured Device = AD4001BRMZ
Kit Name = Evaluation Board
Data Conversion IC Development Tools EVALUATION BOARD
DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|
Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
Product Number | 1127-3596-ND | EVAL-AD4001FMCZ | EVAL-AD4001FMCZ | 1391729 | EVAL-AD4001FMCZ |
Product Name | Analog to Digital Converters (ADCs) Evaluation Boards | Linear ICs - Evaluation Board | Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards | Data Conversion IC Development Tools | |
Manufacturer | ANALOG DEVICES INC.; Other | Analog Devices, Inc. (ADI) |