Analog Devices, Inc. Small, Low Power, 3-Axis ±3 g Accelerometer ADXL337BCPZ-RL

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Norwood, MA, USA
Small, Low Power, 3-Axis ±3 g Accelerometer
ADXL337BCPZ-RL
Small, Low Power, 3-Axis ±3 g Accelerometer ADXL337BCPZ-RL
Product Details The ADXL337 is a small, thin, low power, complete 3-axis accelerometer with signal conditioned voltage outputs. The product measures acceleration with a minimum full-scale range of ±3g. It can measure the static acceleration of gravity in tiltsensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration. The user selects the bandwidth of the accelerometer using the CX, CY, and CZ capacitors at the XOUT, YOUT, and ZOUT pins. Bandwidths can be selected to suit the application, with a range of 0.5 Hz to 1600 Hz for X and Y axes, and a range of 0.5 Hz to 550 Hz for the Z axis. The ADXL337 is available in a small, low profile, 3 mm × 3 mm × 1.45 mm, 16-lead, plastic lead frame chip scale package (LFCSP_LQ). Applications Cost-sensitive, low power, motion- and tilt-sensing applications Mobile devices Gaming systems Disk drive protection Image stabilization Sports and health devices

Product Details

The ADXL337 is a small, thin, low power, complete 3-axis accelerometer with signal conditioned voltage outputs. The product measures acceleration with a minimum full-scale range of ±3g. It can measure the static acceleration of gravity in tiltsensing applications, as well as dynamic acceleration resulting from motion, shock, or vibration.

The user selects the bandwidth of the accelerometer using the CX, CY, and CZ capacitors at the XOUT, YOUT, and ZOUT pins. Bandwidths can be selected to suit the application, with a range of 0.5 Hz to 1600 Hz for X and Y axes, and a range of 0.5 Hz to 550 Hz for the Z axis.

The ADXL337 is available in a small, low profile, 3 mm × 3 mm × 1.45 mm, 16-lead, plastic lead frame chip scale package (LFCSP_LQ).

Applications Cost-sensitive, low power, motion- and tilt-sensing applications

  • Mobile devices
  • Gaming systems
  • Disk drive protection
  • Image stabilization
  • Sports and health devices
Supplier's Site Datasheet
Sensors, Transducers - ADXL337BCPZ-RL - LIXINC Electronics Co., Limited
Hong Kong, China
Sensors, Transducers
ADXL337BCPZ-RL
Sensors, Transducers ADXL337BCPZ-RL
ACCELEROMETER 3G ANALOG 16LFCSP

ACCELEROMETER 3G ANALOG 16LFCSP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Accelerometers
ADXL337BCPZ-RLTR-ND
Accelerometers ADXL337BCPZ-RLTR-ND
Accelerometer X, Y, Z Axis ±3g 1.6kHz (X,Y), 550Hz (Z) 16-LFCSP-LQ (3x3)

Accelerometer X, Y, Z Axis ±3g 1.6kHz (X,Y), 550Hz (Z) 16-LFCSP-LQ (3x3)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Accelerometers
ADXL337BCPZ-RLDKR-ND
Accelerometers ADXL337BCPZ-RLDKR-ND
Accelerometer X, Y, Z Axis ±3g 1.6kHz (X,Y), 550Hz (Z) 16-LFCSP-LQ (3x3)

Accelerometer X, Y, Z Axis ±3g 1.6kHz (X,Y), 550Hz (Z) 16-LFCSP-LQ (3x3)

Supplier's Site Datasheet
Thief River Falls, MN, United States
Accelerometers
ADXL337BCPZ-RLCT-ND
Accelerometers ADXL337BCPZ-RLCT-ND
Accelerometer X, Y, Z Axis ±3g 1.6kHz (X,Y), 550Hz (Z) 16-LFCSP-LQ (3x3)

Accelerometer X, Y, Z Axis ±3g 1.6kHz (X,Y), 550Hz (Z) 16-LFCSP-LQ (3x3)

Supplier's Site Datasheet

Technical Specifications

  Analog Devices, Inc. LIXINC Electronics Co., Limited DigiKey
Product Category Accelerometers Accelerometers Accelerometers
Product Number ADXL337BCPZ-RL ADXL337BCPZ-RL ADXL337BCPZ-RLTR-ND
Product Name Small, Low Power, 3-Axis ±3 g Accelerometer Sensors, Transducers Accelerometers
Measurement Axes Triaxial Triaxial Triaxial
Acceleration 3 g 3 g 3 g
Operating Temperature -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Device Category Sensor / Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Acceleration sensor - VSP004 - ifm electronic gmbh
Specs
Measurement Axes Single
Sensor Technology Piezoelectric
Sensor Mounting M8 x 1,25
View Details
Vibration Sensors - 10219361-00 - TE Connectivity
Specs
Acceleration 500 g
Frequency Range 0.0 to 1900 Hz
Sensor Technology MEMS
View Details
Accelerometer - 5859746 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Frequency Range 10 to 1000 Hz
View Details
732-1D Miniature high frequency vibration sensor - 732-1D - Wilcoxon Sensing Technologies
Specs
Sensor Technology Piezoelectric
Device Category Sensor / Transducer
Sensor Outputs Acceleration
View Details