Product Details
The ADXL195/ADXL295 are dual spectrum accelerometers that measure baseband acceleration in up to two axes (XL-X and XL-Y), as well as high frequency (HF) acceleration energy. Identical, independent X and Y sense structures are implemented to achieve the best possible fail-safe performance.
The XL-X and XL-Y channels output baseband acceleration information with a nominal full-scale range of ±120 g and a bandwidth of 408 Hz. The acceleration data is provided as a 12-bit, twos complement word with a resolution of 62.5 mg/LSB.
HF acceleration within the frequency band of 15.5 kHz to 23 kHz is rectified and filtered to generate an average g (gAVG) energy measurement. The HF channel has a nominal full-scale range of 40 gAVG and a bandwidth of 393 Hz. When combined with the XL-X and XL-Y information, HF acceleration information allows for enhanced vehicle impact detection and discrimination.
The ADXL195/ADXL295 are available in a 16-lead, narrow-body SOIC package with an exposed pad. The ADXL195/ADXL295 can operate at 3.3 V and 5 V and are specified for operation from −40°C to +105°C.
APPLICATIONS
Sensors, Transducers - Motion Sensors - Accelerometers
Win Source Part Number: 1043948-ADXL195WBRDZ
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: SPI
Axis: X
Acceleration Range: ±120g
Voltage - Supply: 3.3V ~ 5V
Package / Case: 16-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 16-SOIC-EP
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
Mfr: Analog Devices Inc.
Other Names: 505-ADXL195WBRDZA-RL
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|
Product Category | Accelerometers | Accelerometers | Accelerometers |
Product Number | ADXL195WBRDZA-RL | ADXL195WBRDZA-RL | 1043948-ADXL195WBRDZA-RL |
Product Name | Single-axis, High Performance Accelerometer with Dual Spectrum Signal Processing | Sensors, Transducers - Motion Sensors - Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
Acceleration | 120 g | 120 g |