Product Details
The ADXL180 i MEMS® accelerometer is a configurable, single axis, integrated satellite sensor that enables low cost solutions for front and side impact airbag applications. Acceleration data is sent to the control module via a digital 2-wire current loop interface bus. The communication protocol is programmable for compatibility with various automotive interface bus standards.
The sensor g range is configurable to provide full-scale ranges from ±50 g to ±500 g. The sensor signal third-order, low-pass Bessel filter bandwidth is configurable at 100 Hz, 200 Hz, 400 Hz, and 800 Hz.
The 10-bit analog-to-digital converter (ADC) allows either 8-bit or 10-bit acceleration data to be transmitted to the control module. Each part has a unique electronic serial number. The device is rated for operation from −40°C to +125°C and is available in a 5 mm × 5 mm LFCSP package.
Applications
IC ACCELEROMETER 16-LFCSP
Sensors, Transducers - Motion Sensors - Accelerometers
Analog Devices, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Accelerometers | Accelerometers | Accelerometers |
Product Number | ADXL180WCPZA-RL | 505-ADXL180WCPZA-RLTR-ND | ADXL180WCPZA-RL |
Product Name | Configurable, High-g, iMEMS® Accelerometer | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
Acceleration | 50 g | 50 to 500 g | |
Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) | |
Measurement Axes | Single | ||
Device Category | Sensor / Transducer |