Manufacturer: Analog Devices Inc.
Win Source Part Number: 911095-ADUM3473CRSZ
Series: iCoupler®
Operating Temperature Range: -40°C ~ 105°C
Features: General Purpose Digital Isolator 2500Vrms Channel 25Mbps 25kV/µs CMTI 20-SSOP (0.209", 5.30mm Width)
Package: 20-SSOP (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ADUM3473
Categories: Isolators
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 66
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
The ADuM347x series from Analog Devices are a range of quad channel digital isolators incorporating Analog Devicesâ iCoupler® technology with an integrated PWM controller and transformer driver. This design eliminates the need for a separate isolated DC-to-DC converter in 2W isolated designs.
Maximum Data Rate = 25Mbps
Number of Channels = 4
Package Type = SSOP
Maximum Forward Voltage = 20V
Maximum Input Current = 20 μA
Isolation Voltage = 2500 V
Rise Time = 2.5ns
Number of Pins = 20
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
The ADuM347x series from Analog Devices are a range of quad channel digital isolators incorporating Analog Devicesâ iCoupler® technology with an integrated PWM controller and transformer driver. This design eliminates the need for a separate isolated DC-to-DC converter in 2W isolated designs.
Maximum Data Rate = 25Mbps
Number of Channels = 4
Package Type = SSOP
Maximum Forward Voltage = 20V
Maximum Input Current = 20 μA
Isolation Voltage = 2500 V
Rise Time = 2.5ns
Number of Pins = 20
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
Delivery on production packaging - Tube. This product is non-returnable.
DGTL ISO 2500VRMS 4CH GP 20SSOP
Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Signal Isolators | Signal Isolators | Signal Conditioners |
Product Number | 911095-ADUM3473CRSZ | 8023446 | ADUM3473CRSZ |
Product Name | Digital Isolators - ADUM3473CRSZ | Isolators - Digital Isolators | |
Operating Temperature | -40 to 221 F (-40 to 105 C) | -40 F (-40 C) | -40 to 221 F (-40 to 105 C) |