The Analog Devices ADuM131x & ADuM330x series of dual three-channel digital isolators incorporating Analog Devicesâ iCoupler® technology. They offer superior performance and greater reliability in comparison to opto-coupler and other integrated coupler devices through the combination of high speed CMOS and monolithic air-core transformer technology.
Number of Channels = 3
Maximum Data Rate = 150Mbit/s
Package Type = SOIC
Maximum Input Current = 10 μA
Isolation Voltage = 3 kVrms
Rise Time = 2.5ns
Number of Pins = 16
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
The Analog Devices ADuM131x & ADuM330x series of dual three-channel digital isolators incorporating Analog Devicesâ iCoupler® technology. They offer superior performance and greater reliability in comparison to opto-coupler and other integrated coupler devices through the combination of high speed CMOS and monolithic air-core transformer technology.
Number of Channels = 3
Maximum Data Rate = 150Mbit/s
Package Type = SOIC
Maximum Input Current = 10 μA
Isolation Voltage = 3 kVrms
Rise Time = 2.5ns
Number of Pins = 16
Mounting Type = Surface Mount
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +125°C
Delivery on production packaging - Tube. This product is non-returnable.
Digital Isolator 3-Ch 3.75kV SOICN16 - Optocouplers, Photodetectors & Photointerrupters - Digital Isolators
DGTL ISO 3000VRMS 3CH GP 16SOIC
ADUM130D - Robust, Triple Ch. Isolator W/ Input Disable & 0 Reverse Channels
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Rochester Electronics | |
---|---|---|---|
Product Category | Signal Isolators | Signal Conditioners | Signal Isolators |
Product Number | 9166862 | ADUM130D0BRZ | ADUM130D0BRZ |
Product Name | Isolators - Digital Isolators | ||
Form Factor | PC Board |