Analog Devices Blackfin® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and real-time security.
Maximum Frequency = 400MHz
Series = Blackfin
Device Million Instructions per Second = 400MIPS
Data Bus Width = 16bit
RAM Size = 32 kB
Instruction Set Architecture = RISC
Program Memory Size = 116 kB
Program Memory Type = OTP
Numeric and Arithmetic Format = ALU
Mounting Type = Surface Mount
Delivery on production packaging - Punnet. This product is non-returnable.
Analog Devices Blackfin® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and real-time security.
Maximum Frequency = 400MHz
Series = Blackfin
Device Million Instructions per Second = 400MIPS
Data Bus Width = 16bit
RAM Size = 32 kB
Instruction Set Architecture = RISC
Program Memory Size = 116 kB
Program Memory Type = OTP
Numeric and Arithmetic Format = ALU
Mounting Type = Surface Mount
Analog Devices Blackfin® range of 16/32-bit embedded digital signal processors (DSPs) offer software flexibility and scalability for a multitude of convergent applications: multi-format audio, video, voice and image processing, multimode baseband and packet processing, control processing, and real-time security.
Maximum Frequency = 400MHz
Series = Blackfin
Device Million Instructions per Second = 400MIPS
Data Bus Width = 16bit
RAM Size = 32 kB
Instruction Set Architecture = RISC
Program Memory Size = 116 kB
Program Memory Type = OTP
Numeric and Arithmetic Format = ALU
Mounting Type = Surface Mount
IC DSP 16/32B 400MHZ 168CSBGA
IC DSP 16/32B 400MHZ 168CSBGA
IC DSP 16/32B 400MHZ 168CSBGA
IC DSP 16/32B 400MHZ 168CSBGA
IC DSP 16/32B 400MHZ 168CSBGA
Manufacturer: Analog Devices Inc.
Win Source Part Number: 009431-ADSP-BF518BBC
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 1.8V, 2.5V, 3.3V
Mounting: SMD (SMT)
Clock Rate: 400MHz
Non-Volatile Memory: External
On-Chip RAM: 116kB
Voltage - Core: 1.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 168-CSPBGA (12x12)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
Product Number | 8779189P | ADSP-BF518BBCZ-4 | ADSP-BF518BBCZ-4 | ADSP-BF518BBCZ-4-ND | ADSP-BF518BBCZ-4 | ADSP-BF518BBCZ-4 | 009431-ADSP-BF518BBCZ-4 |
Product Name | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Integrated Circuits | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-BF518BBCZ-4 | |
Data Bus | 16-Bit | 16-Bit; 32-Bit | 16-Bit | ||||
Clock Speed | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz | 400 MHz |
MIPS | 400 | ||||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |