IC DSP CONTROLLER 32BIT 208-MQFP
The Analog Devices SHARC® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC® processors bring floating-point processing performance to applications where wide dynamic range and high performance are the key requirements.
Maximum Frequency = 60MHz
Series = Blackfin
Device Million Instructions per Second = 60MIPS
Data Bus Width = 32bit
RAM Size = 544 kB
Instruction Set Architecture = Harvard
Program Memory Type = ROMLess
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = MQFP
Delivery on production packaging - Punnet. This product is non-returnable.
The Analog Devices SHARC® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC® processors bring floating-point processing performance to applications where wide dynamic range and high performance are the key requirements.
Maximum Frequency = 60MHz
Series = Blackfin
Device Million Instructions per Second = 60MIPS
Data Bus Width = 32bit
RAM Size = 544 kB
Instruction Set Architecture = Harvard
Program Memory Type = ROMLess
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = MQFP
The Analog Devices SHARC® family of embedded digital signal processors (DSPs) offers exceptional core and memory performance and outstanding I/O throughput. Featuring Super Harvard Architecture, the SHARC® processors bring floating-point processing performance to applications where wide dynamic range and high performance are the key requirements.
Maximum Frequency = 60MHz
Series = Blackfin
Device Million Instructions per Second = 60MIPS
Data Bus Width = 32bit
RAM Size = 544 kB
Instruction Set Architecture = Harvard
Program Memory Type = ROMLess
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = MQFP
ADSP-21065 - SHARC Digital Signal Processor
IC DSP CONTROLLER 32BIT 208-MQFP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 768203-ADSP-21065LCS
Series: SHARC
Packaging: Tray
Type: Floating Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 208-BFQFP
Mounting: SMD
Interface: Host Interface, Serial Port
Clock Rate: 60MHz
Non-Volatile Memory: External
On-Chip RAM: 64kB
Voltage - Core: 3.30V
Family Name: ADSP-21065L
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-MQFP (28x28)
Alternative Parts (Cross-Reference): ADSP-21065LCCAZ240; ADSP-21065LCCA-240AD
Introduction Date: June 01, 2000
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
IC DSP CONTROLLER 32BIT 208-MQFP
DigiKey | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
Product Number | 505-ADSP-21065LCSZ-240-ND | 8197231P | ADSP-21065LCSZ-240 | ADSP-21065LCSZ-240 | 768203-ADSP-21065LCSZ-240 | ADSP-21065LCSZ-240 |
Product Name | DSP (Digital Signal Processors) | Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-21065LCSZ-240 | DSP (Digital Signal Processors) | ||
Data Bus | 32-Bit | 32-Bit | 32-Bit | |||
Supply Voltage | 3.3V | 3.30V | ||||
Package Type | Other; 208-BFQFP | Other; MQFP | QFP; Other; QFP208 | QFP | QFP; Other; 208-BFQFP | |
Pin Count | 208 |