Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC RF SWITCH SP4T 30GHZ 24LGA
RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
IC RF SWITCH SP4T 30GHZ 24LGA
IC RF SWITCH SP4T 30GHZ 24LGA
RF Switch IC General Purpose SP4T 50Ohm 24-LGA (4x4)
Richardson RFPD | Utmel Electronic Limited | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|---|
Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
Product Number | ADRF5045BCCZNR7 | 84-ADRF5045BCCZN-R7 | 505-ADRF5045BCCZN-R7TR-ND | ADRF5045BCCZN-R7 |
Product Name | RF and Microwave Switch | IC RF SWITCH SP4T 30GHZ 24LGA | RF Switches | RF Switches |
Package Type | LGA | Surface Mount; 24-VFLGA Exposed Pad | Surface Mount | |
Frequency Range | 0.0100 to 30000 MHz | 0.0090 to 30000 MHz | 0.0090 to 30000 MHz | 0.0090 to 30000 MHz |
Insertion Loss | 1.7 dB | 2.4 dB | 2.4 dB | 2.4 dB |
Isolation | 53 dB | 45 dB | 45 dB | 45 dB |