RF Switch IC Cellular, Radar, VSAT SPDT 50Ohm 12-LGA (2.25x2.25)
RF Switch IC Cellular, Radar, VSAT SPDT 50Ohm 12-LGA (2.25x2.25)
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF SWITCHES ROHS COMPLIANT: YES
DigiKey | Quarktwin Technology Ltd. | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | RF Switches | RF Switches | RF Switches | RF Switches |
Product Number | 505-ADRF5024SCCZ-EP-ND | ADRF5024SCCZ-EP | ADRF5024SCCZ-EP | 49AK8800 |
Product Name | RF Switches | RF Switches | RF and Microwave Switch | Rf Switches Rohs Compliant Analog Devices |
Package Type | Surface Mount; 12-VFLGA | Surface Mount | LGA | |
Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | ||
Frequency Range | 100 to 44000 MHz | 100 to 44000 MHz | 100 to 44000 MHz | |
Insertion Loss | 2.1 dB | 2.1 dB | 1.4 dB |