Product Details
The ADR01, ADR02, ADR03, and ADR06 are precision 10.0 V, 5.0 V, 2.5 V, and 3.0 V band gap voltage references featuring high accuracy, high stability, and low power consumption. The parts are housed in tiny, 5-lead SC70 and TSOT packages, as well as in 8 lead SOIC versions. The SOIC versions of the ADR01, ADR02, and ADR03 are drop-in replacements1 to the industry-standard REF01, REF02, and REF03. The small footprint and wide operating range make the ADR0x references ideally suited for general-purpose and space-constrained applications.
With an external buffer and a simple resistor network, the TEMP terminal can be used for temperature sensing and approximation. A TRIM terminal is provided on the devices for fine adjustment of the output voltage.
The ADR01, ADR02, ADR03, and ADR06 are compact, low drift voltage references that provide an extremely stable output voltage from a wide supply voltage range. They are available in 5 lead SC70 and TSOT packages, and 8-lead SOIC packages with A, B, and C grade selections. All parts are specified over the extended industrial (–40°C to +125°C) temperature range. The ADR01, ADR02, ADR03 and ADR06 A grade in 8-lead SOIC are qualified for automotive applications.
Applications
1 ADRO1, ADR02, and ADR03 are component-level compatible with REF01, REF02, and REF03, respectively. No guarantees for system-level compatibility are implied. SOIC versions of ADR01/ADR02/ADR03 are pin-to-pin compatible with 8-lead SOIC versions of REF01/REF02/REF03, respectively, with the additional temperature monitoring function.
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1015229-ADR03BRZ-REE
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 3ppm/°C
Voltage - Input: 4.5 V to 36 V
Output Type: Fixed
Reference Type: Series
Output Current: 10mA
Noise - 0.1Hz to 10Hz: 6μVp-p
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SOIC
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC VREF SERIES 0.1% 8SOIC
IC VREF SERIES 0.1% 8SOIC
Voltage References Ultracompact Prec 2.5V
Voltage Reference Type:Series - Fixed; Product Range:ADR03 Series; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:3ppm/°C;
Analog Devices, Inc. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
Product Number | ADR03BRZ-REEL7 | 505-ADR03BRZ-REEL7DKR-ND | 1015229-ADR03BRZ-REEL7 | ADR03BRZ-REEL7 | ADR03BRZ-REEL7 | ADR03BRZ-REEL7 | 60AK5509 |
Product Name | Ultracompact, Precision 2.5 V Voltage Reference | Voltage Reference | PMIC - PMIC - Voltage Reference - ADR03BRZ-REEL7 | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Reference Type Analog Devices |
Type | Series Voltage Reference | Series | Series | ||||
Package Type | SOIC; SC-70; Other; TSOT | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; 8-SOIC | SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | Other; NSOIC | |
Life Cycle Stage | Production | Active | Active | ||||
VREF | 2.5 volts | 2.5 volts | 2.5 volts | ||||
TC | 3 ppm/C | 3 ppm/C | 3 ppm/C | 3 ppm/C |