Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC REG LINEAR POS ADJ 2A 10LFCSP
IC REG LINEAR POS ADJ 2A 10LFCSP
Linear Voltage Regulator IC Positive Adjustable 1 Output 2A 10-LFCSP-WD (3x3)
Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | DigiKey | |
---|---|---|---|---|
Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | ADP7159ACPZ01R2 | ADP7159ACPZ-01-R2 | ADP7159ACPZ-01-R2 | ADP7159ACPZ-01-R2-ND |
Product Name | Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
Output Voltage | 1.2 volts | 1.2 to 1.8 volts | ||
IOUT | 2 amps | 2 amps | 2 amps | |
IQ | 0.0080 amps | |||
Special Features | Enable | Input Overcurrent Protection | ||
Regulator Type | Standard |