Product Details
The ADP3338 is a member of the ADP330x family of precision low dropout anyCAP® voltage regulators. The ADP3338 operates with an input voltage range of +2.7 V to +8 V and delivers a load current up to 1 A. The ADP3338 stands out from the conventional LDOs with a novel architecture and an enhanced process that enables it to offer performance advantages and higher output current than its competition. Its patented design requires only a 1.0 µF output capacitor for stability. This device is insensitive to output capacitor Equivalent Series Resistance (ESR), and is stable with any good quality capacitor, including ceramic (MLCC) types for space-restricted applications. The ADP3338 achieves exceptional accuracy of ±0.9% at room temperature and ±1.8% over temperature, line and load variations. The dropout voltage of the ADP3338 is only 200 mV (typical) at 1 A. This device also includes a safety current limit and thermal overload protection. The ADP3338 has ultralow quiescent current 130 µA (typ) in light load situations.
Linear Voltage Regulators High Acc Ultralow 1A Quiescent Crnt
IC REG LINEAR 5V 1A SOT223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1015143-ADP3338AKCZ-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-223-3
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.4V @ 1A
Operating Supply Current: 190μA to 30mA
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC REG LINEAR 5V 1A SOT223-3
Analog Devices, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Lingto Electronic Limited | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | ADP3338AKCZ-5-REEL | ADP3338AKCZ-5-REEL | ADP3338AKCZ-5-REEL | 505-ADP3338AKCZ-5-REELTR-ND | 1015143-ADP3338AKCZ-5-REEL | ADP3338AKCZ-5-REEL |
Product Name | High Accuracy Ultralow Quiescent Current, 1A, anyCAP® Dropout Regulator | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ADP3338AKCZ-5-REEL | PMIC - Voltage Regulators - Linear |
Life Cycle Stage | Production | Maturity; Active | ||||
Output Voltage | 1.5 to 5 volts | 5 volts | 5 volts | 5 volts | ||
IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | |
VIN | 2.7 to 8 volts | 8 volts | 8 volts | |||
Dropout Voltage | 0.1900 volts | 0.4000 volts | 0.4000 volts |