Product Details
The ADP3335 is a member of the ADP330x family of precision low dropout anyCAP voltage regulators. The ADP3335 operates with an input voltage range of +2.6 V to +12 V and delivers a continuous load current up to 500 mA. The ADP3335 stands out from the conventional LDOs with the lowest thermal resistance of any MSOP-8 package and an enhanced process that enables it to offer performance advantages beyond its competition. Its pat-ented design requires only a 1.0 µF output capacitor for stability. This device is insensitive to output capacitor Equivalent Series Resistance (ESR), and is stable with any good quality capacitor, including ceramic (MLCC) types for space-restricted applications. The ADP3335 achieves exceptional accuracy of ±0.9% at room temperature and ±1.8% over temperature, line and load variations. The dropout voltage of the ADP3335 is only 200 mV (typical) at 500 mA. This device also includes a safety current limit, thermal overload protection and a shutdown feature. In shutdown mode, the ground current is reduced to less than 2 µA. The ADP3335 has ultralow quiescent current 60 µA (typ) in light load situations.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 8-MSOP
IC REG LINEAR 5V 500MA 8MSOP
Linear Voltage Regulators High Acc 500mA Crnt Ultralow Quiescent
IC REG LINEAR 5V 500MA 8MSOP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1141323-ADP3335ARMZ-
Series: anyCAP
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: ADP3335
Output Voltage: 5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 110μA ~ 10mA
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.analog.com
Manufacturer Package: 8-MSOP
Voltage Input MAX: 12V
Voltage Dropout (Maximum): 0.37V @ 500mA
Alternative Parts (Cross-Reference): NCP3335ADM500R2G; REG103GA-5G4; LP38691QSDX-5.0/NOPB
Introduction Date: April 21, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Analog Devices, Inc. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
Product Number | ADP3335ARMZ-5-REEL | ADP3335ARMZ-5-REELTR-ND | ADP3335ARMZ-5-REEL | ADP3335ARMZ-5-REEL | ADP3335ARMZ-5-REEL | 1141323-ADP3335ARMZ-5-REEL |
Product Name | High Accuracy Ultralow Quiescent Current, 500 mA, anyCAP® Low Dropout | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - PMIC - Voltage Regulators - Linear - ADP3335ARMZ-5-REEL |
Package Type | Other; MSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | |||
Life Cycle Stage | Production | |||||
Output Voltage | 1.8 to 5 volts | 5 volts | 5 volts | 5 volts | ||
IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
VIN | 2.6 to 12 volts | 12 volts |