Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
ADP3309 - ANYCAP 100mA Low Dropout Linear Regulator
Quarktwin Technology Ltd. | Rochester Electronics | |
---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | ADP3309ART-2.85-R7 | ADP3309ART-2.85-R7 |
Product Name | Voltage Regulators - Linear | |
Output Voltage Type | Fixed; Fixed | |
Package Type | Other; SC-74A, SOT-753 | Other; TSOP5/6 |
Life Cycle Stage | Removed; Obsolete | OBS |
Output Voltage | 2.85 to ? volts |