Product Details
The ADP320 200 mA triple output LDO combines high PSRR, low noise, low quiescent current, and low dropout voltage in a voltage regulator ideally suited for wireless applications with demanding performance and board space requirements.
The low quiescent current, low dropout voltage, and wide input voltage range of the ADP320 triple LDO extend the battery life of portable devices. The ADP320 triple LDO maintains power supply rejection greater than 60 dB for frequencies as high as 100 kHz while operating with a low headroom voltage. The ADP320 triple LDO offers much lower noise performance than competing LDOs without the need for a noise bypass capacitor.
The ADP320 triple LDO is available in a miniature 16-lead 3 mm × 3 mm LFCSP package and is stable with tiny 1 µF ±30% ceramic output capacitors, resulting in the smallest possible board area for a wide variety of portable power needs.
The ADP320 triple LDO is available in output voltage combinations ranging from 0.8 V to 3.3 V and offers over current and thermal protection to prevent damage in adverse conditions.
Applications
IC REG LIN 1.5/1.8/3.3V 16LFCSP
Linear Voltage Regulators Triple 200mA Low Noise Hi PSRR
Linear Voltage Regulator IC Positive Fixed 3 Output 200mA, 200mA, 200mA 16-LFCSP-WQ (3x3)
Linear Voltage Regulator IC Positive Fixed 3 Output 200mA, 200mA, 200mA 16-LFCSP-WQ (3x3)
Linear Voltage Regulator IC Positive Fixed 3 Output 200mA, 200mA, 200mA 16-LFCSP-WQ (3x3)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1141279-ADP320ACPZ33
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-WFQFN Exposed Pad, CSP
Mounting: SMD
Number of Regulators: 3
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA, 200mA, 200mA
Family Name: ADP320
Output Voltage: 1.5V, 1.8V, 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 160μA ~ 380μA
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.analog.com
Manufacturer Package: 16-LFCSP-WQ (3x3)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): -, -, 0.17V @ 200mA
Alternative Parts (Cross-Reference): MIC5387-SGFYMT-TR; MIC5387-SGFYMT; R5324D012B-TR-F;
Introduction Date: June 16, 2010
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC REG LIN 1.5/1.8/3.3V 16LFCSP
ADP320ACPZ331815R7 - 200mA LDO 3.3Vo1, 1.8Vo2, 1.5Vo3
Analog Devices, Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Win Source Electronics | Lingto Electronic Limited | Rochester Electronics | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | ADP320ACPZ331815R7 | ADP320ACPZ331815R7 | ADP320ACPZ331815R7 | ADP320ACPZ331815R7CT-ND | 1141279-ADP320ACPZ331815R7 | ADP320ACPZ331815R7 | ADP320ACPZ331815R7 |
Product Name | Triple, 200 mA, Low Noise, High PSRR Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - ADP320ACPZ331815R7 | PMIC - Voltage Regulators - Linear | |
Package Type | Other; LFCSP | Other; 16-WFQFN Exposed Pad, CSP | Other; 16-WFQFN Exposed Pad, CSP | Other; LFCSP16 | |||
Life Cycle Stage | Production | ||||||
Output Voltage | 1.5 to 3.3 volts | 1.5 volts | 1.5 to 3.3 volts | 1.5 to 3.3 volts | |||
IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | |
VIN | 1.8 to 5.5 volts | 5.5 volts |