Product Details
The ADP1720 is a high voltage, micropower, low dropout linear regulator. Operating over a very wide input voltage range of 4 V to 28 V, the ADP1720 can provide up to 50 mA of output current. With just 28 μA of quiescent supply current and a micropower shutdown mode, this device is ideal for applications that require low quiescent current.
The ADP1720 is available in fixed output voltages of 3.3 V and 5.0 V. An adjustable version is also available, which allows the output to be set anywhere between 1.225 V and 5.0 V. An enable function that allows external circuits to turn on and turn off the ADP1720 output is available. For automatic startup, the enable (EN) pin can be connected directly to the input rail.
The ADP1720 is optimized for stable operation with small 1 μF ceramic output capacitors, allowing for good transient performance while occupying minimal board space.
The ADP1720 operates from –40°C to +125°C and uses current limit protection and thermal overload protection circuits to prevent damage to the device in adverse conditions.
Available in a small thermally enhanced MSOP package, the ADP1720 provides a compact solution with low thermal resistance.
Applications
ADP1720 - 50mA, High Voltage, Micropower Linear Regulator
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA 8-MSOP
Linear Voltage Regulators 28Vin, 50mA LDO 3.3Vout
IC REG LINEAR 3.3V 50MA 8MSOP
Analog Devices, Inc. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
Product Number | ADP1720TRMZ3.3-EP | ADP1720TRMZ3.3-EP | ADP1720TRMZ3.3-EP-ND | ADP1720TRMZ3.3-EP | ADP1720TRMZ3.3-EP | ADP1720TRMZ3.3-EP |
Product Name | 50 mA, High Voltage, Micropower Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
Package Type | Other; MSOP | Other; MSOP8 | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
Life Cycle Stage | Production | Active | Active | |||
Output Voltage | 3.3 to 5 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
VIN | 4 to 28 volts | 28 volts | ? to 28 volts |