Product Details
The ADP165/ADP166 are very low quiescent current, low dropout, linear regulator that operate from 2.2 V to 5.5 V and provides up to 150 mA of output current. The low 120 mV dropout voltage at 150 mA load improves efficiency and allows operation over a wide input voltage range.
The ADP165/ADP166 are specifically designed for stable operation with a tiny 1 µF ± 30% ceramic input and output capacitors to meet the requirements of high performance, space-constrained applications.
The ADP165/ADP166 are available in seven fixed output voltage options, ranging from 1.2 V to 3.3 V, and an adjustable output option. The ADP165 also include a switched resistor to discharge the output automatically when the LDO is disabled. The ADP166 is identical to the ADP165, but does not include the output discharge function.
Short-circuit and thermal overload protection circuits prevent damage in adverse conditions. The ADP165/ADP166 are available in a tiny 5-lead TSOT, a 6-lead LFCSP and a 4-ball, 0.5 mm pitch WLCSP package for the smallest footprint solution to meet a variety of portable power applications.
Applications
ADP165 - Low Iq LDO with Passthrough option
IC REG LINEAR 2.3V 150MA 6LFCSP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-LFCSP-UD (2x2)
IC REG LINEAR 2.3V 150MA 6LFCSP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-LFCSP-UD (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-LFCSP-UD (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-LFCSP-UD (2x2)
LDO Voltage Regulators Low Iq LDO with Passthrough option
Analog Devices, Inc. | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | ADP165ACPZN-2.3-R7 | ADP165ACPZN-2.3-R7 | ADP165ACPZN-2.3-R7 | ADP165ACPZN-2.3-R7 | ADP165ACPZN-2.3-R7 | ADP165ACPZN-2.3-R7TR-ND | ADP165ACPZN-2.3-R7 |
Product Name | Very Low Quiescent Current, 150 mA, with Output Discharge LDO Regulator | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | |
Package Type | Other; LFCSP | Other; LFCSP6 | Other; 6-UDFN Exposed Pad, CSP | Other; 6-UDFN Exposed Pad, CSP | |||
Life Cycle Stage | Production | Active | |||||
Output Voltage | 1.2 to 3.3 volts | 2.3 to ? volts | 2.3 volts | 2.3 volts | |||
IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | ||
VIN | 2.2 to 5.5 volts | ? to 5.5 volts | 5.5 volts |