Product Details
The ADP160/ADP161/ADP162
The ADP16x are specifically designed for stable operation with tiny 1 μF ± 30% ceramic input and output capacitors to meet the requirements of high performance, space-constrained applications.
The ADP160 is available in 15 fixed output voltage options, ranging from 1.2 V to 4.2 V. The ADP160/ADP161 also include a switched resistor to discharge the output automatically when the LDO is disabled. The ADP162 is identical to the ADP160 but does not include the output discharge function. The ADP161and ADP163 are available as a adjustable output voltage regulators. They are only available in a 5-lead TSOT package. The ADP163 is identical to the ADP161 but does not include the output discharge function.
Short-circuit and thermal overload protection circuits prevent damage in adverse conditions. The ADP160 and ADP162 are available in a tiny 5-lead TSOT and a 4-ball, 0.5 mm pitch WLCSP package for the smallest footprint solution to meet a variety of portable power applications.
Applications
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
Linear Voltage Regulators Ultra Low Quiescent Crnt 150mA CMOS
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1014933-ADP160AUJZ-2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 150mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Operating Supply Current: 1.25μA to 65μA
PSRR: 65dB to 50dB (100Hz to 1kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
The Analog Devices Low Dropout (LDO) Linear Regulators offer fast transient response, excellent line and load regulation, and they have a wide input voltage range.
Output Voltage = 2.5 V
Output Type = Fixed
Package Type = TSOT
Maximum Output Current = 150mA
Mounting Type = Surface Mount
Minimum Input Voltage = 2.2 V
Maximum Input Voltage = 5.5 V
Pin Count = 5
Number of Outputs = 1
Polarity = Positive
The Analog Devices Low Dropout (LDO) Linear Regulators offer fast transient response, excellent line and load regulation, and they have a wide input voltage range.
Output Voltage = 2.5 V
Output Type = Fixed
Package Type = TSOT
Maximum Output Current = 150mA
Mounting Type = Surface Mount
Minimum Input Voltage = 2.2 V
Maximum Input Voltage = 5.5 V
Pin Count = 5
Number of Outputs = 1
Polarity = Positive
Delivery on production packaging - Reel. This product is non-returnable.
LDO Regulator Pos 2.5V 0.15A TSOT5 - Power Management ICs - Low Dropout Voltage Regulators
IC REG LINEAR 2.5V 150MA TSOT5
IC REG LINEAR 2.5V 150MA TSOT5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
ADP160 - UltraLow Quiescent Current, 150mA, CMOS Linear Regulator
Analog Devices, Inc. | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | RS Components, Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Rochester Electronics | |
---|---|---|---|---|---|---|---|---|---|
Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
Product Number | ADP160AUJZ-2.5-R7 | ADP160AUJZ-2.5-R7CT-ND | ADP160AUJZ-2.5-R7 | 1014933-ADP160AUJZ-2.5-R7 | 8197143 | ADP160AUJZ-2.5-R7 | ADP160AUJZ-2.5-R7 | ADP160AUJZ-2.5-R7 | ADP160AUJZ-2.5-R7 |
Product Name | Ultra Low Quiescent Current 150 mA, CMOS Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Linear Voltage Regulators | PMIC - PMIC - Voltage Regulators - Linear - ADP160AUJZ-2.5-R7 | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | ||
Package Type | Other; WLCSP | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOT-5 | Other; TSOT | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | Other; TSOT5 | |||
Life Cycle Stage | Production | Maturity; Active | Active | Active | |||||
Output Voltage | 1.2 to 4.2 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 to ? volts | |||
IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
VIN | 2.2 to 5.5 volts | 5.5 volts | 5.5 volts | ? to 5.5 volts |