Product Details
The ADG918/ADG919 are wideband switches using a CMOS process to provide high isolation and low insertion loss to 1 GHz. The ADG918 is an absorptive (matched) switch having 50 Ω terminated shunt legs, whereas the ADG919 is a reflective switch. These devices are designed such that the isolation is high over the dc to 1 GHz frequency range. They have on-board CMOS control logic, thus eliminating the need for external controlling circuitry. The control inputs are both CMOS and LVTTL compatible. The low power consumption of these CMOS devices makes them ideally suited to wireless and general-purpose high frequency switching applications.
Product Highlights
Applications
RF Switch IC General Purpose SPDT 2GHz 8-MSOP
RF Switch IC General Purpose SPDT 2 GHz 8-MSOP
Analog Devices, Inc. | DigiKey | Quarktwin Technology Ltd. | |
---|---|---|---|
Product Category | RF Switches | RF Switches | RF Switches |
Product Number | ADG918BRM | ADG918BRM-ND | ADG918BRM |
Product Name | Wideband, 43 dB Isolation at 1 GHz, CMOS 1.65 V to 2.75 V, 2:1 Mux/SPDT Switches | RF Switches | RF Switches |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Frequency Range | 0.0 to 4000 MHz | 0.0 to 2000 MHz | 0.0 to 2000 MHz |
Insertion Loss | 0.8000 dB | 0.8000 dB | 0.8000 dB |