- Trained on our vast library of engineering resources.

Analog Devices, Inc. Analog Switches, Multiplexers, Demultiplexers ADG802BRTZ-500RL7

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Switches, Multiplexers, Demultiplexers - ADG802BRTZ-500RL7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
ADG802BRTZ-500RL7
Analog Switches, Multiplexers, Demultiplexers ADG802BRTZ-500RL7
1 Circuit IC Switch 1:1 300mOhm SOT-23-6

1 Circuit IC Switch 1:1 300mOhm SOT-23-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 505-ADG802BRTZ-500RL7CT-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
505-ADG802BRTZ-500RL7CT-ND
Analog Switches, Multiplexers, Demultiplexers 505-ADG802BRTZ-500RL7CT-ND
1 Circuit IC Switch 1:1 300mOhm SOT-23-6

1 Circuit IC Switch 1:1 300mOhm SOT-23-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 505-ADG802BRTZ-500RL7DKR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
505-ADG802BRTZ-500RL7DKR-ND
Analog Switches, Multiplexers, Demultiplexers 505-ADG802BRTZ-500RL7DKR-ND
1 Circuit IC Switch 1:1 300mOhm SOT-23-6

1 Circuit IC Switch 1:1 300mOhm SOT-23-6

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 505-ADG802BRTZ-500RL7TR-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
505-ADG802BRTZ-500RL7TR-ND
Analog Switches, Multiplexers, Demultiplexers 505-ADG802BRTZ-500RL7TR-ND
1 Circuit IC Switch 1:1 300mOhm SOT-23-6

1 Circuit IC Switch 1:1 300mOhm SOT-23-6

Supplier's Site Datasheet
Integrated Circuits - ADG802BRTZ-500RL7 - LIXINC Electronics Co., Limited
Hong Kong, China
Integrated Circuits
ADG802BRTZ-500RL7
Integrated Circuits ADG802BRTZ-500RL7
IC SWITCH SPST SOT23-6

IC SWITCH SPST SOT23-6

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - ADG802BRTZ-500RL7 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
ADG802BRTZ-500RL7
Interface - Analog Switches, Multiplexers, Demultiplexers ADG802BRTZ-500RL7
IC SWITCH SPST SOT23-6

IC SWITCH SPST SOT23-6

Supplier's Site Datasheet
 - 8209208P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low On-Resistance. Low Distortion. Latch-up immunity. High ESD rating Configuration = Single SPST Package Type = SOT-23 Mounting Type = Surface Mount Typical Single Supply Voltage = 1.8 - 5.5 V Switch Type = Analogue Pin Count = 6 Power Supply Type = Single Input Signal Type = Single Ended Output Signal Type = Single Ended Minimum Operating Temperature = -40 °C Delivery on production packaging - Reel. This product is non-returnable.

Low On-Resistance. Low Distortion. Latch-up immunity. High ESD rating
Configuration = Single SPST
Package Type = SOT-23
Mounting Type = Surface Mount
Typical Single Supply Voltage = 1.8 - 5.5 V
Switch Type = Analogue
Pin Count = 6
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 8209208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low On-Resistance. Low Distortion. Latch-up immunity. High ESD rating Configuration = Single SPST Package Type = SOT-23 Mounting Type = Surface Mount Typical Single Supply Voltage = 1.8 - 5.5 V Switch Type = Analogue Pin Count = 6 Power Supply Type = Single Input Signal Type = Single Ended Output Signal Type = Single Ended Minimum Operating Temperature = -40 °C

Low On-Resistance. Low Distortion. Latch-up immunity. High ESD rating
Configuration = Single SPST
Package Type = SOT-23
Mounting Type = Surface Mount
Typical Single Supply Voltage = 1.8 - 5.5 V
Switch Type = Analogue
Pin Count = 6
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C

Supplier's Site
 - 1604993 - RS Components, Ltd.
Corby, Northants, United Kingdom
Analog Switch Single SPST 6-Pin SOT-23 - Interface ICs - Multiplexer Switch ICs

Analog Switch Single SPST 6-Pin SOT-23 - Interface ICs - Multiplexer Switch ICs

Supplier's Site
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG802BRTZ-500RL7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
ADG802BRTZ-500RL7
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers ADG802BRTZ-500RL7
IC SWITCH SPST SOT23-6

IC SWITCH SPST SOT23-6

Supplier's Site
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG802BRTZ-500RL7 - 1014422-ADG802BRTZ-500RL7 - Win Source Electronics
Yishun, Singapore
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG802BRTZ-500RL7
1014422-ADG802BRTZ-500RL7
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG802BRTZ-500RL7 1014422-ADG802BRTZ-500RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 1014422-ADG802BRTZ-5 00RL7 Packaging: Reel - TR Number of Circuits: 1 Switch Circuit: SPST - NC -3db Bandwidth: 12MHz Charge Injection: 50pC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 300 mOhm Case / Package: SOT-23-6 Single Supply Voltage (V+): 1.8 V to 5.5 V Max Switch Time (Ton,Toff): 45ns, 15ns Channel Capacitance(CS off, CD off): 180pF, 180pF Max Leakage Current (IS off): 250pA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Analog Devices Inc.
Win Source Part Number: 1014422-ADG802BRTZ-500RL7
Packaging: Reel - TR
Number of Circuits: 1
Switch Circuit: SPST - NC
-3db Bandwidth: 12MHz
Charge Injection: 50pC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 300 mOhm
Case / Package: SOT-23-6
Single Supply Voltage (V+): 1.8 V to 5.5 V
Max Switch Time (Ton,Toff): 45ns, 15ns
Channel Capacitance(CS off, CD off): 180pF, 180pF
Max Leakage Current (IS off): 250pA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. DigiKey LIXINC Electronics Co., Limited Lingto Electronic Limited RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics
Product Category IC Analog Multiplexers IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number ADG802BRTZ-500RL7 505-ADG802BRTZ-500RL7CT-ND ADG802BRTZ-500RL7 ADG802BRTZ-500RL7 8209208P ADG802BRTZ-500RL7 1014422-ADG802BRTZ-500RL7
Product Name Analog Switches, Multiplexers, Demultiplexers Analog Switches, Multiplexers, Demultiplexers Integrated Circuits Interface - Analog Switches, Multiplexers, Demultiplexers Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - ADG802BRTZ-500RL7
Normal Condition Normally Closed (NC) Normally Closed (NC) Normally Closed (NC) Normally Closed (NC) Normally Closed (NC)
Standards and Certifications RoHS
Ron 0.3000 ohms 0.3000 ohms 0.3000 ohms 0.3000 ohms
Bandwidth 12 MHz 12 MHz 12 MHz 12 MHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 8270361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration 4x1
Supply Voltage (VS) 11 volts
Operating Temperature -40 C (-40 F)
View Details
 - 5042/BEA - Rochester Electronics
Specs
Package Type DIP; DIP16
View Details
3 suppliers
CD4097B CMOS Analog Multiplexer/Demultiplexer - CD4097BPWR - Texas Instruments
Specs
Configuration 2 X 1:8 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
4 suppliers
Automotive eCall Antenna Routing Switch - QPC1251Q - Qorvo
Specs
Standards and Certifications RoHS
View Details