1 Circuit IC Switch 4:1 4Ohm 10-MSOP
CMOS, Low Voltage 2.5 O 4-Channel Multiplexer
1 Circuit IC Switch 4:1 4Ohm 10-MSOP
Low On-Resistance. Low Distortion. High Speed Switching. Low Leakage. Low Power
Configuration = Single 4:1
Package Type = MSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Switch Type = Analogue Multiplexer
Pin Count = 10
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
Delivery on production packaging - Tube. This product is non-returnable.
Low On-Resistance. Low Distortion. High Speed Switching. Low Leakage. Low Power
Configuration = Single 4:1
Package Type = MSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Switch Type = Analogue Multiplexer
Pin Count = 10
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
Low On-Resistance. Low Distortion. High Speed Switching. Low Leakage. Low Power
Configuration = Single 4:1
Package Type = MSOP
Mounting Type = Surface Mount
Typical Single Supply Voltage = 3 V, 5 V
Switch Type = Analogue Multiplexer
Pin Count = 10
Power Supply Type = Single
Input Signal Type = Single Ended
Output Signal Type = Single Ended
Minimum Operating Temperature = -40 °C
IC MULTIPLEXER 4X1 10USOIC
Multiplexer Configuration:4:1; No. of Circuits:1Circuits; On State Resistance Max:2.5ohm; Supply Voltage Range:1.8V to 5.5V; Analogue Multiplexer Case:µSOIC; No. of Pins:10Pins; Operating Temperature Min:-40°C; Product Range:ADG704 RoHS Compliant: Yes
DigiKey | Richardson RFPD | Quarktwin Technology Ltd. | RS Components, Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
Product Number | 505-ADG704BRMZ-ND | ADG704BRMZ | ADG704BRMZ | 5238761P | ADG704BRMZ | 60AK4928 |
Product Name | Analog Switches, Multiplexers, Demultiplexers | Multiplexer | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Multiplexer Configuration Analog Devices | |
Switch Type | SP4T | |||||
Supply Voltage (VS) | 1.8 to 5.5 volts | 3 to 5 volts | 1.8 to 5.5 volts | |||
Ron | 4 ohms | 4 ohms | 2.5 ohms | |||
tON | 14 ns | |||||
tOFF | 6 ns |