Voltage Level Translator Bidirectional 1 Circuit 8 Channel 50Mbps 20-TSSOP
8-Ch Bi-Dir Logic Translator ADG3308BRUZ - Standard Logic - Logic Level Translators
8-Ch Bi-Dir Logic Translator ADG3308BRUZ - Standard Logic - Logic Level Translators
8-Ch Bi-Dir Logic Translator ADG3308BRUZ - Standard Logic - Logic Level Translators
Delivery on production packaging - Tube. This product is non-returnable.
Voltage Level Translator Bidirectional 1 Circuit 8 Channel 50Mbps 20-TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
IC TRNSLTR BIDIRECTIONAL 20TSSOP
No. of Inputs:8Inputs; Output Current:-; Propagation Delay:6ns; No. of Pins:20Pins; Logic Case Style:TSSOP; Supply Voltage Min:1.15V; Supply Voltage Max:5.5V; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators | Logic Level Translators |
Product Number | 505-ADG3308BRUZ-ND | 9127280 | ADG3308BRUZ | ADG3308BRUZ | ADG3308BRUZ | 60AK4785 |
Product Name | Translators, Level Shifters | Translators, Level Shifters | Integrated Circuits (ICs) - Logic - Translators, Level Shifters | Logic - Translators, Level Shifters | No. Of Inputs Analog Devices | |
Package Type | TSSOP; 20-TSSOP (0.173", 4.40mm Width) | TSSOP | SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) | SSOP; TSSOP | ||
Output Type | 3-State; Inverted | 3-State | 3-State; Tri-State, Non-Inverted | |||
Features | Auto-direction Sensing | RoHS | Auto-direction Sensing | RoHS | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |