Product Details
The ADF4110 family of frequency synthesizers can be used to implement local oscillators in the up-conversion and down-conversion sections of wireless receivers and transmitters. They consist of low-noise digital PFD (Phase Frequency Detector), a precision charge pump, a programmable reference divider, programmable A and B counters and a dual modulus prescaler (P/P+1). The A (6-bit) and B (13-bit) counters, in conjunction with the dual modulus prescaler (P/P+1), implement an N divider (N = BP+A). In addition, the 14-bit reference counter (R Counter), allows selectable REFIN frequencies at the PFD input. A complete PLL (Phase-Locked Loop) can be implemented if the synthesizer is used with an external loop filter and VCO (Voltage Controlled Oscillator).
Control of all the on-chip registers is via a simple 3-wire interface. The devices operate with a power supply ranging from 2.7 V to 5.5 V and can be powered down when not in use.
IC PLL FREQ SYNTHESIZER 16-TSSOP
IC CLK/FREQ SYNTH 16TSSOP
Clock/Frequency Synthesizer (RF) IC 550MHz 1 16-TSSOP (0.173", 4.40mm Width)
IC CLK/FREQ SYNTH 16TSSOP
Analog Devices, Inc. | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | IC Phase-locked Loops (PLL) | IC Clocks | IC Clocks | IC Clocks |
Product Number | ADF4110BRUZ-RL | ADF4110BRUZ-RL | 505-ADF4110BRUZ-RLCT-ND | ADF4110BRUZ-RL |
Product Name | Single, Integer-N, 550 MHz PLL With Programmable Prescaler And Charge Pump | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers | Clock Generators, PLLs, Frequency Synthesizers | Integrated Circuits (ICs) - Clock-Timing - Clock Generators, PLLs, Frequency Synthesizers |
Package Type | TSSOP; LFCSP | Surface Mount; Surface Mount | Surface Mount; TSSOP; 16-TSSOP (0.173", 4.40mm Width) | |
Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||
Frequency | 50 to 550 MHz | 550 MHz | 550 MHz | 1 MHz |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |