ADC Single 80Msps 16-bit 100-Pin TQFP - Data Converters - General Purpose ADCs
ADC Single 80Msps 16-bit 100-Pin TQFP - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC Single 80Msps 16-bit 100-Pin TQFP - Data Converters - General Purpose ADCs
The AD9446 is a 16-bit, monolithic, sampling analog-to-digital converter (ADC) with an on-chip track-and-hold circuit. It is optimized for performance, small size, and ease of use. The product operates up to 100 MSPS, providing superior SNR for instrumentation, medical imaging, and radar receivers employing baseband (<100 MHz) IF frequencies. The ADC requires 3.3 V and 5.0 V power supplies and a low voltage differential input clock for full performance operation. No external reference or driver components are required for many applications. Data outputs are LVDS-compatible (ANSI-644) or CMOS-compatible and include the means to reduce the overall current needed for short trace distances. Optional features allow users to implement various selectable operating conditions, including data format select and output data mode. The AD9446 is available in a 100-lead surface-mount plastic package (100-lead TQFP/EP) specified over the industrial temperature range (-40°C to +85°C).
ADC, Proprietary Method, 16-Bit, 1 Channel, Parallel, Word Access, BICMOS, PQFP100
IC ADC 16BIT PIPELINED 100TQFP
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-TQFP-EP (14x14)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139079-AD9446BSVZ-8
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 100-TQFP Exposed Pad
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 3.3V, 5V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 3.6 V
Resolution: 16
Number of Converters: 1
Family Name: AD9446
Categories: Integrated Circuits (ICs)
Sampling Rate: 80M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 100-TQFP-EP (14x14)
Alternative Parts (Cross-Reference): MAX19588ETN+D; MAX19588ETN+TD; MAX19588ETN-TD;
Introduction Date: May 02, 2005
ECCN: 3A001.a.5.a.5
Country of Origin: Philippines
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
IC ADC 16BIT PIPELINED 100TQFP
RS Components, Ltd. | Richardson RFPD | Rochester Electronics | LIXINC Electronics Co., Limited | Quarktwin Technology Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 8778962 | AD9446BSVZ-80 | AD9446BSVZ-80 | AD9446BSVZ-80 | AD9446BSVZ-80 | 1139079-AD9446BSVZ-80 | AD9446BSVZ-80 |
Product Name | Converter - ADC | Integrated Circuits | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9446BSVZ-80 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Parallel | Parallel | Parallel | Parallel; LVDS - Parallel | |||
Package Type | TQFP; TQFP | QFP; TQFP; TQFP100 | QFP; Tray | QFP; TQFP; 100-TQFP Exposed Pad | 100-TQFP Exposed Pad | ||
Pins | 100 | ||||||
Resolution | 16 bits | 16 bits | |||||
ADC Type | Pipeline; Pipelined |