IC ADC 14BIT PIPELINED 100TQFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 100-TQFP-EP (14x14)
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139077-AD9445BSVZ-1
Packaging: Tray
Mounting Style: SMD
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential
Architecture: Pipelined
Sampling Rate (Per Second): 125M
Data Interface: LVDS - Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Resolution: 14
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP-EP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.analog.com
Manufacturer Package: 100-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: AD9445
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 3.3V, 5V
Supply Voltage , Digital: 3V ~ 3.6V
ADC Single 125Msps 14-bit 100-Pin TQFP - Data Converters - General Purpose ADCs
ADC Single 125Msps 14-bit 100-Pin TQFP - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC Single 125Msps 14-bit 100-Pin TQFP - Data Converters - General Purpose ADCs
Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Win Source Electronics | RS Components, Ltd. | |
---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9445BSVZ-125 | AD9445BSVZ-125 | 1139077-AD9445BSVZ-125 | 8778969 |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9445BSVZ-125 | |
Package Type | 100-TQFP Exposed Pad | QFP; TQFP; 100-TQFP Exposed Pad | TQFP; TQFP | |
Packing Method | Tray; Tray | Tray | Tray | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Resolution | 14 bits | 14 bits | ||
Sample Rate | 125000 kSamples/Sec | 125000 kSamples/Sec | 125000 kSamples/Sec |