ANALOG DEVICES AD9288BSTZ-40IC, ADC, 8BIT, 40MSPS, LQFP-48
8 Bit Analog to Digital Converter 2 Input 2 Pipelined 48-LQFP (7x7)
ADC, Proprietary Method, 8-Bit, 2 Func, 1 Channel, Parallel, 8 Bits Access, CMOS, PQFP48
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077337-AD9288BSTZ-40
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Family Name: AD9288
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 40M
Alternative Parts (Cross-Reference): MAX1195ECM-TD+; MAX1195ECM+T; ADC10D040CIVS/NOPB; MAX1196ECM-TD;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC ADC 8BIT PIPELINED 48LQFP
IC ADC 8BIT PIPELINED 48LQFP
The AD9288 is a dual 8-bit monolithic sampling analog-to-digital converter with on-chip track-and-hold circuits and is optimized for low cost, low power, small size and ease of use. The product operates at a 100 MSPS conversion rate with outstanding dynamic performance over its full operating range. Each channel can be operated independently. The ADC requires only a single 3 V (2.7 V to 3.6 V) power supply and an encode clock for full-performance operation. No external reference or driver components are required for many applications. The digital outputs are TTL/CMOS compatible and a separate output power supply pin supports interfacing with 3.3 V or 2.5 V logic.The encode input is TTL/CMOS compatible and the 8-bit digital outputs can be operated from +3 V (2.5 V to 3.6 V) supplies. User selectable options are available to offer a combination of power down modes, digital data formats and digital data timing schemes. In power-down mode, the digital outputs are driven to a high-impedance state. Fabricated on an advanced CMOS process, the AD9288 is available in a 48-pin surface mount plastic package (7x7 mm, 1.4 mm 48-Pin LQFP) specified over the industrial temperature range (-40°C to +85°C). Pin out designed for 10-bit migration.
Analog Devices, AD9288BSTZ-40 - Data Converters - General Purpose ADCs
Analog Devices, AD9288BSTZ-40 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Analog Devices, AD9288BSTZ-40 - Data Converters - General Purpose ADCs
Utmel Electronic Limited | Quarktwin Technology Ltd. | Rochester Electronics | Win Source Electronics | LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 84-AD9288BSTZ-40 | AD9288BSTZ-40 | AD9288BSTZ-40 | 077337-AD9288BSTZ-40 | AD9288BSTZ-40 | AD9288BSTZ-40 | AD9288BSTZ-40 | 8049832 |
Product Name | ANALOG DEVICES AD9288BSTZ-40IC, ADC, 8BIT, 40MSPS, LQFP-48 | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9288BSTZ-40 | Integrated Circuits | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | ||
Interface Type | Parallel; Parallel | Parallel | Parallel; Parallel | Parallel | Parallel | |||
Package Type | QFP; 48-LQFP | QFP; 48-LQFP | QFP; LQFP48 | QFP; 48-LQFP (7x7) | QFP; Tray | 48-LQFP | LFQP; LQFP | |
Packing Method | Tape Reel; Tray | Tray | Tray | Tray | Tray | Tray; Tray | ||
Pins | 48 | 48 | ||||||
Resolution | 1 bits | 8 bits | 8 bits |