Manufacturer: Analog Devices Inc.
Win Source Part Number: 008586-AD9280ARSZ
Packaging: Reel - TR
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 8
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External
Family Name: AD9280
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Sampling Rate: 32M
Alternative Parts (Cross-Reference): TLC876CPWLE; THS1031IPW; HI5767/4CA; THS1031IPWR;
Introduction Date: August 04, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Architecture = Pipelined
Number of ADCs = 1
Resolution = 8 bit
Sampling Rate = 32Msps
Input Signal Type = Differential, Single Ended
Input Type = Voltage
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 28
Integral Nonlinearity Error = ±1.5LSB
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Architecture = Pipelined
Number of ADCs = 1
Resolution = 8 bit
Sampling Rate = 32Msps
Input Signal Type = Differential, Single Ended
Input Type = Voltage
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 28
Integral Nonlinearity Error = ±1.5LSB
From Analog Devices, a range of ADCs to cover a broad spectrum of specifications.
Architecture = Pipelined
Number of ADCs = 1
Resolution = 8 bit
Sampling Rate = 32Msps
Input Signal Type = Differential, Single Ended
Input Type = Voltage
Mounting Type = Surface Mount
Package Type = SSOP
Pin Count = 28
Integral Nonlinearity Error = ±1.5LSB
Delivery on production packaging - Tube. This product is non-returnable.
IC ADC 8BIT PIPELINED 28SSOP
The AD9280 is a monolithic, single supply, 8-bit, 32 MSPS analog-to-digital converter with an on-chip sample-and-hold amplifier and voltage reference. The AD9280 uses a multistage differential pipeline architecture at 32 MSPS data rates and guarantees no missing codes over the full operating temperature range.The input of the AD9280 has been designed to ease the development of both imaging and communications systems. The user can select a variety of input ranges and offsets and can drive the input either single-ended or differentially.The sample-and-hold amplifier (SHA) is equally suited for both multiplexed systems that switch full-scale voltage levels in successive channels and sampling single-channel inputs at frequencies up to and beyond the Nyquist rate. AC-coupled input signals can be shifted to a predetermined level, with an onboardclamp circuit. The dynamic performance is excellent. The AD9280 has an onboard programmable reference. An external reference can also be chosen to suit the dc accuracy and temperature drift requirements of the application.A single clock input is used to control all internal conversion cycles. The digital output data is presented in straight binary output format. An out-of-range signal (OTR) indicates an overflow condition which can be used with the most significant bit to determine low or high overflow.The AD9280 can operate with a supply range from +2.7 V to +5.5 V, ideally suiting it for low power operation in high speed applications.The AD9280 is specified over the industrial (-40°C to +85°C) temperature range.
ADC, Proprietary Method, 8-Bit, 1 Channel, Parallel, 8 Bits Access, CMOS, PDSO28
8 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Rochester Electronics | Quarktwin Technology Ltd. | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 008586-AD9280ARSZ | 1111149 | AD9280ARSZ | AD9280ARSZ | AD9280ARSZ | AD9280ARSZ |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9280ARSZ | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Analog to Digital Converters (ADC) | ||
Interface Type | Parallel; Parallel | Parallel | ||||
Package Type | SOP; SSOP; 28-SSOP | SSOP; SSOP | 28-SSOP (0.209\", 5.30mm Width) | SOP | SOP; SSOP; SSOP28 | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) |
Packing Method | Tape Reel; Reel - TR | Tube; Tube | Tube; Tube | Tube; Tube | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Sample Rate | 32000 kSamples/Sec | 32000 kSamples/Sec | 32000 kSamples/Sec | 32000 kSamples/Sec |