12 Bit Analog to Digital Converter 8, 16 Input 8 Pipelined 100-TQFP-EP (14x14)
AFE 8ADC 12bit 1.8/3.3V TQFP100 - Data Converters - Analogue Front End ICs
AFE 8ADC 12bit 1.8/3.3V TQFP100 - Data Converters - Analogue Front End ICs
Delivery on production packaging - Punnet. This product is non-returnable.
AFE 8ADC 12bit 1.8/3.3V TQFP100 - Data Converters - Analogue Front End ICs
IC ADC 12BIT PIPELINED 100TQFP
The AD9271 is designed for low cost, low power, small size, and ease of use. It contains eight channels of a variable gain amp-lifier (VGA) with low noise preamplifier (LNA); an antialiasing filter (AAF); and a 12-bit, 10 MSPS to 50 MSPS analog-to-digital converter (ADC).Each channel features a variable gain range of 30 dB, a fully differential signal path, an active input preamplifier termination, a maximum gain of up to 40 dB, and an ADC with a conversion rate of up to 50 MSPS. The channel is optimized for dynamic performance and low power in applications where a small package size is critical.The LNA has a single-ended-to-diff
IC ADC 12BIT PIPELINED 100TQFP
Quarktwin Technology Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9271BSVZ-40 | 8778944 | AD9271BSVZ-40 | AD9271BSVZ-40 | AD9271BSVZ-40 |
Product Name | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Serial | Serial; SPI | Serial; LVDS - Serial | ||
Package Type | QFP; TQFP; 100-TQFP Exposed Pad | TQFP; TQFP | 100-TQFP Exposed Pad | ||
Packing Method | Tray | Tray; Tray | |||
Resolution | 12 bits | 12 bits | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |