Manufacturer: Analog Devices Inc.
Win Source Part Number: 077326-AD9268BCPZ-12
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential
Number of Bits: 16
Data Interface: LVDS - Parallel, Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Family Name: AD9268
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LFCSP-VQ (9x9)
Analog Supply Voltage: 1.7 V to 1.9 V
Digital Supply Voltage: 1.7 V to 1.9 V
Sampling Rate: 125M
Alternative Parts (Cross-Reference): ADS4225IRGC25; KAD5612P-25Q72; ISLA222P25IRZ; KAD5612P-21Q72 ;
Introduction Date: April 15, 2009
ECCN: 3A001.a.5.a.5
Country of Origin: Singapore
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC ADC 16BIT PIPELINED 64LFCSP
The AD9268 is a dual, 16-bit, 80 MSPS/105 MSPS/125 MSPS analog-to-digital converter (ADC). The AD9268 is designed to support communications applications where high performance, combined with low cost, small size, and versatility, is desired.The dual ADC core features a multistage, differential pipelined architecture with integrated output error correction logic. Each ADC features wide bandwidth, differential sample-and-hold analog input amplifiers that support a variety of user-selectable input ranges. An integrated voltage reference eases design considerations. A duty cycle stabilizer is provided to compensate for variations in the ADC clock duty cycle, allowing the converters to maintain excellent performance.The ADC output data can be routed directly to the two external 16-bit output ports. These outputs can be set to either 1.8 V CMOS or LVDS.Flexible power-down options allow significant power savings, when desired.Programming for setup and control is accomplished using a 3-wire SPI-compatible serial interface.The AD9268 is available in a 64-lead LFCSP and is specified over the industrial temperature range of -40°C to +85°C.
AD9268 - 16-Bit 1.8V Dual Analog-to-Digital Converter
IC ADC 16BIT PIPELINED 64LFCSP
ADC 125Msps 16-bit 64-Pin LFCSP - Data Converters - General Purpose ADCs
Dual Channel Dual ADC Pipelined 125Msps 16-bit Parallel/LVDS 64-Pin LFCSP EP Tray
16 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LFCSP-VQ (9x9)
IC ADC 16BIT PIPELINED 64LFCSP
Win Source Electronics | Lingto Electronic Limited | Richardson RFPD | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | Utmel Electronic Limited | Quarktwin Technology Ltd. | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 077326-AD9268BCPZ-125 | AD9268BCPZ-125 | AD9268BCPZ-125 | AD9268BCPZ-125 | AD9268BCPZ-125 | 8507499 | 84-AD9268BCPZ-125 | AD9268BCPZ-125 | AD9268BCPZ-125 |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9268BCPZ-125 | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Dual Channel Dual ADC Pipelined 125Msps 16-bit Parallel/LVDS 64-Pin LFCSP EP Tray | Analog to Digital Converters (ADC) | Integrated Circuits | ||
Interface Type | Parallel; LVDS - Parallel, Parallel | Parallel; LVDS - Parallel, Parallel | Parallel | Parallel; SPI; LVDS - Parallel, Parallel | Parallel | ||||
Package Type | 64-LFCSP-VQ (9x9) | CSP; LFCSP64 | 64-VFQFN Exposed Pad, CSP | LFCSP | 64-VFQFN Exposed Pad, CSP | 64-VFQFN Exposed Pad, CSP | Tray | ||
Packing Method | Tray | Tray | Tray; Tray | Tape Reel; Tray | Tray | Tray | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Sample Rate | 125000 kSamples/Sec | 125000 kSamples/Sec | 125000 kSamples/Sec | 125000 kSamples/Sec | 125000 kSamples/Sec |