Analog Devices, AD9266BCPZ-40 - Data Converters - General Purpose ADCs
Analog Devices, AD9266BCPZ-40 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
The AD9266 is a monolithic, single-channel 1.8 V supply, 16-bit, 20 MSPS/40 MSPS/65 MSPS/80 MSPS analog-to-digital converter (ADC). It features a high performance sample-and-hold circuit and on-chip voltage reference. The product uses multistage differential pipeline architecture with output error correction logic to provide 16-bit accuracy at 80 MSPS data rates and to guarantee no missing codes over the full operating temperature range. The ADC contains several features designed to maximize flexibility and minimize system cost, such as programmable clock and data alignment and programmable digital test pattern generation. The available digital test patterns include built-in deterministic and pseudorandom patterns, along with custom user-defined test patterns entered via the serial port interface (SPI).A differential clock input with a selectable internal 1-to-8 divide ratio controls all internal conversion cycles. An optional duty cycle stabilizer (DCS) compensates for wide variations in the clock duty cycle while maintaining excellent overall ADC performance. The interleaved digital output data is presented in offset binary, gray code, or twos complement format. A data output clock (DCO) is provided to ensure proper latch timing with receiving logic. Both 1.8 V and 3.3 V CMOS levels are supported.The AD9266 is available in a 32-lead RoHS-compliant LFCSP and is specified over the industrial temperature range (-40°C to +85°C).
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139036-AD9266BCPZ-4
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad, CSP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 3.6 V
Resolution: 16
Number of Converters: 1
Family Name: AD9266
Categories: Integrated Circuits (ICs)
Sampling Rate: 40M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 32-LFCSP-WQ (5x5)
Alternative Parts (Cross-Reference): 5962F0626001VXC; RHF1401KSO-01V; RHF1201KSO-01V;
Introduction Date: October 22, 2009
ECCN: 3A991.c.4
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC ADC 16BIT PIPELINED 32LFCSP
IC ADC 16BIT PIPELINED 32LFCSP
RS Components, Ltd. | Quarktwin Technology Ltd. | Richardson RFPD | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 8049804 | AD9266BCPZ-40 | AD9266BCPZ-40 | 1139036-AD9266BCPZ-40 | AD9266BCPZ-40 | AD9266BCPZ-40 |
Product Name | Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9266BCPZ-40 | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Serial; SPI | Serial | Parallel; Parallel | Parallel; Parallel | ||
Package Type | LFCSP | 32-WFQFN Exposed Pad, CSP | LFCSP | 32-WFQFN Exposed Pad, CSP | ||
Pins | 32 | |||||
Resolution | 16 bits | 16 bits | 16 bits | |||
ADC Type | Pipeline; Pipelined |