IC ADC 16BIT PIPELINED 32LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139035-AD9266BCPZ-2
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Package: 32-WFQFN Exposed Pad, CSP
Configuration: S/H-ADC
Number of Inputs: 1
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential, Single Ended
Architecture: Pipelined
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 1.7 V ~ 3.6 V
Resolution: 16
Number of Converters: 1
Family Name: AD9266
Categories: Integrated Circuits (ICs)
Sampling Rate: 20M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 32-LFCSP-WQ (5x5)
Alternative Parts (Cross-Reference): ADS804U; RHF1401KSO2 ADS804U/1K; ;
Introduction Date: October 22, 2009
ECCN: 3A991.c.4
Country of Origin: Republic of Korea
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
The AD9266 is a monolithic, single-channel 1.8 V supply, 16-bit, 20 MSPS/40 MSPS/65 MSPS/80 MSPS analog-to-digital converter (ADC). It features a high performance sample-and-hold circuit and on-chip voltage reference. The product uses multistage differential pipeline architecture with output error correction logic to provide 16-bit accuracy at 80 MSPS data rates and to guarantee no missing codes over the full operating temperature range. The ADC contains several features designed to maximize flexibility and minimize system cost, such as programmable clock and data alignment and programmable digital test pattern generation. The available digital test patterns include built-in deterministic and pseudorandom patterns, along with custom user-defined test patterns entered via the serial port interface (SPI).A differential clock input with a selectable internal 1-to-8 divide ratio controls all internal conversion cycles. An optional duty cycle stabilizer (DCS) compensates for wide variations in the clock duty cycle while maintaining excellent overall ADC performance. The interleaved digital output data is presented in offset binary, gray code, or twos complement format. A data output clock (DCO) is provided to ensure proper latch timing with receiving logic. Both 1.8 V and 3.3 V CMOS levels are supported.The AD9266 is available in a 32-lead RoHS-compliant LFCSP and is specified over the industrial temperature range (-40°C to +85°C).
IC ADC 16BIT PIPELINED 32LFCSP
16 Bit Analog to Digital Converter 1 Input 1 Pipelined 32-LFCSP (5x5)
Analog Devices, AD9266BCPZ-20 - Data Converters - General Purpose ADCs
Analog Devices, AD9266BCPZ-20 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Richardson RFPD | Lingto Electronic Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9266BCPZ-20 | 1139035-AD9266BCPZ-20 | AD9266BCPZ-20 | AD9266BCPZ-20 | AD9266BCPZ-20 | 8049801 |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9266BCPZ-20 | Converter - ADC | Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | |
Package Type | 32-WFQFN Exposed Pad, CSP | LFCSP | 32-WFQFN Exposed Pad, CSP | LFCSP | ||
Packing Method | Tray; Tray | Tray | Tray | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Interface Type | Parallel; Parallel | Serial | Parallel; Parallel | Serial; SPI | ||
Sample Rate | 20000 kSamples/Sec | 20000 kSamples/Sec | 20000 kSamples/Sec | 20000 kSamples/Sec |