Analog Devices, AD9257BCPZ-65 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Analog Devices, AD9257BCPZ-65 - Data Converters - General Purpose ADCs
Analog Devices, AD9257BCPZ-65 - Data Converters - General Purpose ADCs
Win Source Part Number: 1265268-AD9257BCPZ-6
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Features: Simultaneous Sampling
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Configuration: S/H-ADC
Number of Inputs: 8
Input Type: Differential
Architecture: Pipelined
Number of Bits: 14
Sampling Rate (Per Second): 65M
Data Interface: LVDS - Serial
Number of A/D Converters: 8
Reference Type: Internal
Voltage - Supply, Analog: 1.7V ~ 1.9V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Package / Case: 64-VFQFN Exposed Pad, CSP
Supplier Device Package: 64-LFCSP-VQ (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: 3A991C3
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Analog Devices Inc.
Other Names: 505-AD9257BCPZ-65,AD
Base Product Number: AD9257
IC ADC 14BIT PIPELINED 64LFCSP
The AD9257 is an octal, 14-bit, 40 MSPS and 65 MSPS analog-to-digital converter (ADC) with an on-chip sample-and-hold circuit designed for low cost, low power, small size, and ease of use. The product operates at a conversion rate of up to 65 MSPS and is optimized for outstanding dynamic performance and low power in applications where a small package size is critical.The ADC requires a single 1.8 V power supply and LVPECL-/ CMOS-/LVDS-compatibl
14 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-LFCSP-VQ (9x9)
IC ADC 14BIT PIPELINED 64LFCSP
RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Richardson RFPD | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 8049779P | 1600730 | 1265268-AD9257BCPZ-65 | AD9257BCPZ-65 | AD9257BCPZ-65 | AD9257BCPZ-65 | AD9257BCPZ-65 |
Product Name | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Serial | Serial; LVDS - Serial | Serial | Serial; LVDS - Serial | |||
Package Type | LFCSP | 64-VFQFN Exposed Pad, CSP | 64-VFQFN Exposed Pad, CSP | ||||
Pins | 64 | ||||||
Resolution | 14 bits | 14 bits | |||||
ADC Type | Pipeline; Pipelined |