Product Details
The AD9252 is an octal, 14-bit, 50 MSPS ADC with an on-chip sample-and-hold circuit designed for low cost, low power, small size, and ease of use. Operating at a conversion rate of up to 50 MSPS, it is optimized for outstanding dynamic performance and low power in applications where a small package size is critical.
The ADC requires a single 1.8 V power supply and LVPECL-/ CMOS-/LVDS-compatibl
The ADC automatically multiplies the sample rate clock for the appropriate LVDS serial data rate. A data clock (DCO) for capturing data on the output and a frame clock (FCO) for signaling a new output byte are provided. Individual channel power-down is supported and typically consumes less than 2 mW when all channels are disabled.
The ADC contains several features designed to maximize flexibility and minimize system cost, such as programmable clock and data alignment and programmable digital test pattern generation. The available digital test patterns include built-in deterministic and pseudorandom patterns, along with custom user- defined test patterns entered via the serial port interface (SPI).
The AD9252 is available in an RoHS compliant, 64-lead LFCSP. It is specified over the industrial temperature range of −40°C to +85°C.
Product Highlights
Applications
14 Bit Analog to Digital Converter 8 Input 8 Pipelined 64-LFCSP-VQ (9x9)
The AD9252 is an octal, 14-bit, 50 MSPS ADC with an on-chip sample-and-hold circuit designed for low cost, low power, small size, and ease of use. Operating at a conversion rate of up to 50 MSPS, it is optimized for outstanding dynamic performance and low power in applications where a small package size is critical. The ADC requires a single 1.8 V power supply and LVPECL-/ CMOS-/LVDS-compatibl
IC ADC 14BIT PIPELINED 64LFCSP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 1139026-AD9252ABCPZ-
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C
Features: Simultaneous Sampling
Package: 64-VFQFN Exposed Pad, CSP
Configuration: S/H-ADC
Number of Inputs: 8
Operating Supply Voltage: 1.7 V ~ 1.9 V
Input Type: Differential
Architecture: Pipelined
Data Interface: LVDS - Serial
Reference Type: Internal
Voltage - Supply, Digital: 1.7 V ~ 1.9 V
Resolution: 14
Number of Converters: 8
Family Name: AD9252
Categories: Integrated Circuits (ICs)
Sampling Rate: 50M
Manufacturer Homepage: www.analog.com
Manufacturer Package: 64-LFCSP-VQ (9x9)
Alternative Parts (Cross-Reference): MAX1438ECQ; MAX1436ECQ; MAX1436ECQ+D;
Introduction Date: April 21, 2010
ECCN: 3A991.c.3
Country of Origin: Singapore
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC ADC 14BIT PIPELINED 64LFCSP
Analog Devices, AD9252ABCPZ-50 - Data Converters - General Purpose ADCs
Analog Devices, AD9252ABCPZ-50 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
Analog Devices, Inc. | Quarktwin Technology Ltd. | Richardson RFPD | LIXINC Electronics Co., Limited | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | RS Components, Ltd. | |
---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9252ABCPZ-50 | AD9252ABCPZ-50 | AD9252ABCPZ-50 | AD9252ABCPZ-50 | 1139026-AD9252ABCPZ-50 | AD9252ABCPZ-50 | 8049753 |
Product Name | Octal, 14-Bit, 50 MSPS, Serial LVDS, 1.8 V ADC | Analog to Digital Converters (ADC) | Converter - ADC | Integrated Circuits | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9252ABCPZ-50 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | |
Interface Type | Serial; LVDS | Serial | Serial | Serial; LVDS - Serial | Serial | ||
Package Type | LFCSP | 64-VFQFN Exposed Pad, CSP | CSP | Tray | 64-VFQFN Exposed Pad, CSP | LFCSP | |
Pins | 64 | 64 | |||||
Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
Dissipation | 773 milliwatts |