IC,Dual 14-bit ADC,AD9248BSTZ-20 - Data Converters - General Purpose ADCs
IC,Dual 14-bit ADC,AD9248BSTZ-20 - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
IC,Dual 14-bit ADC,AD9248BSTZ-20 - Data Converters - General Purpose ADCs
IC ADC 14BIT DUAL 20MSPS 64-LQFP
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077324-AD9248BSTZ-20
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.25 V to 3.6 V
Sampling Rate: 20M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC ADC 14BIT PIPELINED 64LQFP
The AD9248 is a dual, 3 V, 14-bit, 20/40/65 MSPS analog to digital converter. It features dual high performance sample-and-hold amplifiers and an integrated voltage reference. The AD9248 uses a multistage differential pipelined architecture with output error correction logic to provide 14-bit accuracy and guarantee no missing codes over the full operating temperature range at up to 65 MSPS data rates.The wide bandwidth, differential SHA allows for a variety of user-selectable input ranges and offsets including single-ended applications. It is suitable for various applications including multiplexed systems that switch full-scale voltage levels in successive channels and for sampling inputs at frequencies well beyond the Nyquist rate. The AD9248 is suitable for applications in communications, imaging and medical ultrasound.Dual single-ended independent clock inputs are used to control all internal conversion cycles. A Duty Cycle Stabilizer (DCS) is available on the AD9248-65 and can compensate for wide variations in the clock duty cycle, allowing the converters to maintain excellent performance. The digital output data is presented in either straight binary or twos complement format. Out-of-range signals indicate an overflow condition, which can be used with the most significant bit to determine low or high overflow.Fabricated on an advanced CMOS process, the AD9248 is available in a space saving 64-pin LQFP and is pin compatible to the AD9238. It is specified over the industrial temperature range (-40°C to +85°C).
14 Bit Analog to Digital Converter 2 Input 1 Pipelined 64-LQFP (7x7)
IC ADC 14BIT PIPELINED 64LQFP
RS Components, Ltd. | RS Components, Ltd. | Utmel Electronic Limited | Win Source Electronics | Lingto Electronic Limited | Richardson RFPD | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 6293258 | 1580465 | 84-AD9248BSTZ-20 | 077324-AD9248BSTZ-20 | AD9248BSTZ-20 | AD9248BSTZ-20 | AD9248BSTZ-20 | AD9248BSTZ-20 |
Product Name | IC ADC 14BIT DUAL 20MSPS 64-LQFP | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9248BSTZ-20 | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||||
Package Type | LFQP; LQFP | QFP; 64-LQFP | QFP; 64-LQFP (7x7) | QFP; 64-LQFP | 64-LQFP | |||
Pins | 64 | 64 | ||||||
Resolution | 14 bits | 1.75 bits | 14 bits | |||||
ADC Type | Pipeline; Pipelined |