Manufacturer: Analog Devices Inc.
Win Source Part Number: 085263-AD9244BSTZ-40
Packaging: Tray
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 14
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 40M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management
IC ADC 14BIT PIPELINED 48LQFP
14 Bit Analog to Digital Converter 1 Input 1 Pipelined 48-LQFP (7x7)
ADC,AD9244B 14bit 40MSPS diff LQFP - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC,AD9244B 14bit 40MSPS diff LQFP - Data Converters - General Purpose ADCs
The AD9244 is a monolithic, single 5 V supply, 14-bit, 65 MSPS analog-to-digital converter with an on-chip, high performance, sample and hold amplifier and voltage reference. The AD9244 uses a multi-stage differential pipelined architecture with output error correction logic to provide 14-bit accuracy at 65 MSPS data rates and guarantees no missing codes over the full operating temperature range. The AD9244 has an on-board, programmable voltage reference. An external reference can also be chosen to suit the DC accuracy and temperature drift requirements of the application. A differential clock input is used to control all internal conversion cycles. The digital output data can be presented in straight binary or in twos complement format. An out of range (OTR) signal indicates an overflow condition, which can be used with the most significant bit to determine low or high overflow. Fabricated on an advanced CMOS process, the AD9244 is available in a 48 pin surface mount plastic package (48-LQFP) and is specified for operation over the industrial temperature range of (-40°C to +85°C).
Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 085263-AD9244BSTZ-40 | AD9244BSTZ-40 | AD9244BSTZ-40 | 4969896P | AD9244BSTZ-40 |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9244BSTZ-40 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | |
Interface Type | Parallel; Parallel | Parallel | |||
Package Type | QFP; 48-LQFP (7x7) | 48-LQFP | QFP; 48-LQFP | LFQP; LQFP | |
Packing Method | Tray | Tray; Tray | Tray | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Sample Rate | 40000 kSamples/Sec | 40000 kSamples/Sec | 40000 kSamples/Sec |