The AD9238 is a dual, 3 V, 12-bit, 20/40/65 MSPS analog to digital converter. It features dual high performance sample-and-hold amplifiers and an integrated voltage reference. The AD9238 uses a multistage differential pipelined architecture with output error correction logic to provide 12-bit accuracy and guarantee no missing codes over the full operating temperature range at up to 65 MSPS data rates. The wide bandwidth, differential SHA allows for a variety of user-selectable input ranges and offsets including single-ended applications. It is suitable for various applications includingmultiplexed
ADC,AD9238B 12bit 20MSPS dual diff LQFP - Data Converters - General Purpose ADCs
Delivery on production packaging - Punnet. This product is non-returnable.
ADC,AD9238B 12bit 20MSPS dual diff LQFP - Data Converters - General Purpose ADCs
ADC,AD9238B 12bit 20MSPS dual diff LQFP - Data Converters - General Purpose ADCs
Manufacturer: Analog Devices Inc.
Win Source Part Number: 077317-AD9238BSTZ-20
Packaging: Tray
Features: Simultaneous Sampling
Configuration: S/H-ADC
Number of Inputs: 2
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 2
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-LQFP (7x7)
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.25 V to 3.6 V
Sampling Rate: 20M
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
12 Bit Analog to Digital Converter 2 Input 2 Pipelined 64-LQFP (7x7)
ADC, Flash Method, 12-Bit, 2 Channel, Parallel, Word Access, CMOS, PQFP64
IC ADC 12BIT PIPELINED 64LQFP
Richardson RFPD | RS Components, Ltd. | Win Source Electronics | Quarktwin Technology Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | AD9238BSTZ-20 | 4969868P | 077317-AD9238BSTZ-20 | AD9238BSTZ-20 | AD9238BSTZ-20 | AD9238BSTZ-20 |
Product Name | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9238BSTZ-20 | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Parallel | Parallel; Parallel | Parallel | |||
Package Type | LFQP; LQFP | QFP; 64-LQFP (7x7) | QFP; 64-LQFP | QFP; LQFP64 | 64-LQFP | |
Pins | 64 | |||||
Resolution | 12 bits | 12 bits | ||||
ADC Type | Pipeline; Pipelined |