ADC,AD9235B 12bit 20MSPS TSSOP - Data Converters - General Purpose ADCs
ADC,AD9235B 12bit 20MSPS TSSOP - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
ADC,AD9235B 12bit 20MSPS TSSOP - Data Converters - General Purpose ADCs
IC ADC 12BIT PIPELINED 28TSSOP
IC ADC 12BIT PIPELINED 28TSSOP
The AD9235 is a family of monolithic, single 3 V supply, 12-bit, 20/40/65 MSPS analog-to-digital converters. This family features a high performance sample-and-hold amplifier (SHA) and voltage reference. The AD9235 uses a multistage differential pipelined architecture with output error correction logic to provide 12-bit accuracy at 20/40/65 MSPS data rates and guarantee no missing codes over the full operating temperature range. The wide bandwidth, truly differential SHA allows a variety ofuser-selectable input ranges and offsets including single-ended applications. It is suitable for multiplexed systems that switch full-scale voltage levels in successive channels and for sampling single-channel inputs at frequencies well beyond the Nyquist rate.Combined with power and cost savings over previously available analog-to-digital converters, the AD9235 is suitable for applications in communications, imaging, and medical ultrasound. A single-ended clock input is used to control all internal conversion cycles. A duty cycle stabilizer (DCS) compensates for wide variations in the clock duty cycle while maintaining excellent overall ADC performance. The digital output data is presented in straight binary or twos complement formats. An out-of-range (OTR) signal indicates an overflow condition that can be used with the most significant bit to determine low or high overflow.Fabricated on an advanced CMOS process, the AD9235 is available in a 28-lead thin shrink small outline package (TSSOP) and a 32-lead chip scale package (LFCSP) and is specified over the industrial temperature range (-40°C to +85°C).
Manufacturer: Analog Devices Inc.
Win Source Part Number: 086171-AD9235BRUZ-20
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 12
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: External, Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-TSSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.25 V to 3.6 V
Sampling Rate: 20M
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
12-BIT 3V 20/40/65 MSPS ADC
12 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-TSSOP
IC ADC 12BIT PIPELINED 28TSSOP
RS Components, Ltd. | LIXINC Electronics Co., Limited | Lingto Electronic Limited | Richardson RFPD | Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 4972296 | AD9235BRUZ-20 | AD9235BRUZ-20 | AD9235BRUZ-20 | 086171-AD9235BRUZ-20 | AD9235BRUZ-20 | AD9235BRUZ-20 | AD9235BRUZ-20 |
Product Name | Integrated Circuits | Data Acquisition - Analog to Digital Converters (ADC) | Converter - ADC | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9235BRUZ-20 | Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | ||
Interface Type | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | ||||
Package Type | TSSOP; TSSOP | SOP; SSOP; Tube | SOP; SSOP; TSSOP; 28-TSSOP | SOP; SSOP; TSSOP28 | SOP; SSOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173\", 4.40mm Width) | ||
Pins | 28 | |||||||
Resolution | 12 bits | 12 bits | ||||||
ADC Type | Pipeline; Pipelined |