Manufacturer: Analog Devices Inc.
Win Source Part Number: 077304-AD9214BRSZ-10
Packaging: Tube/Rail
Configuration: S/H-ADC
Number of Inputs: 1
Input Type: Differential, Single Ended
Number of Bits: 10
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-SSOP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Sampling Rate: 105M
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC ADC 10BIT PIPELINED 28SSOP
10 Bit Analog to Digital Converter 1 Input 1 Pipelined 28-SSOP
AD9214BRSZ-105 - Data Converters - General Purpose ADCs
AD9214BRSZ-105 - Data Converters - General Purpose ADCs
Delivery on production packaging - Tube. This product is non-returnable.
AD9214BRSZ-105 - Data Converters - General Purpose ADCs
The AD9214 is an 10-bit monolithic single 3.3 V supply analog-to-digital converter with an on-chip track-and-hold circuit and is optimized for low cost, low power, small size and ease of use. The product operates up to 105 MSPS conversion rate with outstanding dynamic performance over its full operating range. The ADC requires only a single 3.3 V (2.7 V to 3.6 V) power supply and an encode clock for full-performance operation. No external reference or driver components are required for many applications. The digital outputs are TTL/CMOS compatible and a separate output power supply pin supports interfacing with 3.3 V or 2.5 V logic. The clock input is TTL/CMOS compatible. A power down function may be exercised to bring total consumption to 30 mW. In power-down mode, the digital outputs are driven to a high-impedance state. Fabricated on an advanced CMOS process, the AD9214 is available in a 28-pin surface mount plastic package (28-SSOP) specified over the industrial temperature range (-40°C to +85°C).
Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | RS Components, Ltd. | Richardson RFPD | |
---|---|---|---|---|---|
Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | 077304-AD9214BRSZ-105 | AD9214BRSZ-105 | AD9214BRSZ-105 | 5388686 | AD9214BRSZ-105 |
Product Name | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - AD9214BRSZ-105 | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) | Analog to Digital Converters (ADC) | Converter - ADC | |
Interface Type | Parallel; Parallel | Parallel | |||
Package Type | SOP; SSOP; 28-SSOP | 28-SSOP (0.209\", 5.30mm Width) | SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width) | SSOP; SSOP | |
Packing Method | Tube; Tube/Rail | Tube; Tube | Tube; Tube | ||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Sample Rate | 105000 kSamples/Sec | 105000 kSamples/Sec | 105000 kSamples/Sec |