Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
AD9083 - 16 Bit 2G Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Win Source Part Number: 1230820-AD9083EBZ
Category: Development Boards, Kits, Programmers>Evaluati
Package: Bulk
Standard Package: 1
Number of Bits: 16
Sampling Rate (Per Second): 2G
Data Interface: JESD204B, Serial
Number of A/D Converters: 16
Supplied Contents: Board(s)
Utilized IC / Part: AD9083
Input Range: 0.5 ~ 2Vpp
Power (Typ) @ Conditions: 1.4W @ 2GSPS
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Analog Devices Inc.
Other Names: -2735-AD9083EBZ,505-
AD9083 EVALUATION BOARD
DATA CONVERSION DEVELOPMENT KITS - ADC ROHS COMPLIANT: YES
Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
Product Number | AD9083EBZ | 505-AD9083EBZ-ND | 1230820-AD9083EBZ | AD9083EBZ | 49AK9806 |
Product Name | Linear ICs - Evaluation Board | Analog to Digital Converters (ADCs) Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) | Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs) Evaluation Boards | Data Conversion Development Kits Adc Rohs Compliant Analog Devices |
Category | Developement Board | Developement Board | Developement Board | Developement Board |